SHT-24
SHT-24
Active
Description:  SHUNT TRIP MOD 24 VAC/DC 24 MA
Manufacturer:  American Electrical
Datasheet:   SHT-24 Datasheet
History Price: $60.46
In Stock: 48800
SHT-24 Specification
Specification
Part No
SHT-24
Category
Circuit Protection Accessories
Manufacturer
American Electrical
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Shunt Trip
For Use With/Related Products
UTS150N Circuit Breakers
SHT-24 PDF Datasheet
SHT-24 Related Parts
SHT-110
SHT-110
American Electrical
SHUNT TRIP MOD 110-130 VAC/DC
SHT-12
SHT-12
American Electrical
SHUNT TRIP MOD 12 VDC 30 MA
SHT-O-100
SHT-O-100
American Electrical
SHUNT TRIP MOD 110-130VAC/DC
SHT-O-12
SHT-O-12
American Electrical
SHUNT TRIP MOD 12 VAC/DC 30 MA
SHT-O-24
SHT-O-24
American Electrical
SHUNT TRIP MOD 24 VAC/DC 27 MA
SHT-220
SHT-220
American Electrical
SHUNT TRIP MOD 220-240 VAC/DC
SHT-380
SHT-380
American Electrical
SHUNT TRIP MOD 380-500 VAC/DC
SHT-5-100
SHT-5-100
American Electrical
SHUNTTRIP MOD 110-130VAC/DC 200W
SHT-5-200
SHT-5-200
American Electrical
SHUNTTRIP MOD 200-250VAC/DC 200W
SHT-5-24
SHT-5-24
American Electrical
SHUNT TRIP MOD 24-30 VDC 200W
SHT-5-440
SHT-5-440
American Electrical
SHUNTTRIP MOD 380-480VAC/DC 200W
SHT-O-200
SHT-O-200
American Electrical
SHUNT TRIP MOD 200-250 VAC/DC
SHT-24 Compare Parts
  • SHT-24 vs SHT-O-12
  • SHT-24 vs SHT-O-100
  • SHT-24 vs SHT-12
  • SHT-24 vs SHT-110
  • SHT-24 vs SHT-O-440
  • SHT-24 vs SHT-O-200
  • SHT-24 vs SHT-5-440
  • SHT-24 vs SHT-5-24
  • SHT-24 vs SHT-5-200
  • SHT-24 vs SHT-5-100
  • SHT-24 vs SHT-380
  • SHT-24 vs SHT-220
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description