AS32 5R020
AS32 5R020
Active
Description:  ICL 5 OHM 25% 20A 30MM
Manufacturer:  Ametherm
Datasheet:   AS32 5R020 Datasheet
History Price: $7.26
In Stock: 17200
AS32 5R020 Specification
Specification
Part No
AS32 5R020
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
AS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
5 Ohms
Tolerance
?5%
Current - Steady State Max
20 A
R @ Current
25 mOhms
Diameter
1.181" (30.00mm)
Lead Spacing
0.673" (17.10mm)
Grade
-
Qualification
-
Approval Agency
UL
AS32 5R020 PDF Datasheet
AS32 5R020 Related Parts
AS32 0R530
AS32 0R530
Ametherm
ICL 500 MOHM 25% 30A 29MM
AS32 0R536
AS32 0R536
Ametherm
ICL 500 MOHM 25% 36A 29MM
AS32 10015
AS32 10015
Ametherm
ICL 10 OHM 25% 15A 30MM
AS32 1R030
AS32 1R030
Ametherm
ICL 1 OHM 25% 30A 30MM
AS32 1R036
AS32 1R036
Ametherm
ICL 1 OHM 25% 36A 30MM
AS32 20010
AS32 20010
Ametherm
ICL 20 OHM 25% 10A 29MM
AS32 2R025
AS32 2R025
Ametherm
ICL 2 OHM 25% 25A 30MM
AS32 50006
AS32 50006
Ametherm
ICL 50 OHM 25% 6A 30MM
AS35 0R550
AS35 0R550
Ametherm
ICL 500 MOHM 25% 50A 36MM
AS35 10018
AS35 10018
Ametherm
ICL 10 OHM 25% 18A 36MM
AS35 1R040
AS35 1R040
Ametherm
ICL 1 OHM 25% 40A 36MM
AS35 20010
AS35 20010
Ametherm
ICL 20 OHM 25% 10A 36MM
AS32 5R020 Compare Parts
  • AS32 5R020 vs AS35 3R030
  • AS32 5R020 vs AS35 2R035
  • AS32 5R020 vs AS35 20010
  • AS32 5R020 vs AS35 1R040
  • AS32 5R020 vs AS35 10018
  • AS32 5R020 vs AS35 0R550
  • AS32 5R020 vs AS32 50006
  • AS32 5R020 vs AS32 2R025
  • AS32 5R020 vs AS32 20010
  • AS32 5R020 vs AS32 1R036
  • AS32 5R020 vs AS32 1R030
  • AS32 5R020 vs AS32 10015
  • AS32 5R020 vs AS32 0R536
  • AS32 5R020 vs AS32 0R530
  • AS32 5R020 vs AS35 40010
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend