MS32 20008-B
MS32 20008-B
Active
Description:  ICL 20 OHM 25% 8A 31MM
Manufacturer:  Ametherm
History Price: $5.74
In Stock: 39200
MS32 20008-B Specification
Specification
Part No
MS32 20008-B
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
MegaSurge?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
20 Ohms
Tolerance
?5%
Current - Steady State Max
8:00:00
R @ Current
220 mOhms
Diameter
1.220" (31.00mm)
Lead Spacing
0.307" (7.80mm)
Grade
-
Qualification
-
Approval Agency
-
MS32 20008-B PDF Datasheet
MS32 20008-B Related Parts
MS32 0R536
MS32 0R536
Ametherm
ICL 500 MOHM 25% 36A 31MM
MS32 0R536-B
MS32 0R536-B
Ametherm
ICL 500 MOHM 25% 36A 31MM
MS32 0R540
MS32 0R540
Ametherm
ICL 500 MOHM 25% 40A 31MM
MS32 0R540-B
MS32 0R540-B
Ametherm
ICL 500 MOHM 25% 40A 31MM
MS32 10015
MS32 10015
Ametherm
ICL 10 OHM 25% 15A 31MM
MS32 10015-B
MS32 10015-B
Ametherm
ICL 10 OHM 25% 15A 31MM
MS32 15012
MS32 15012
Ametherm
ICL 15 OHM 25% 12A 31MM
MS32 15012-B
MS32 15012-B
Ametherm
ICL 15 OHM 25% 12A 31MM
MS32 1R036
MS32 1R036
Ametherm
ICL 1 OHM 25% 36A 31MM
MS32 1R036-B
MS32 1R036-B
Ametherm
ICL 1 OHM 25% 36A 31MM
MS32 20008
MS32 20008
Ametherm
ICL 20 OHM 25% 8A 31MM
MS32 20010
MS32 20010
Ametherm
ICL 20 OHM 25% 10A 31MM
MS32 20008-B Compare Parts
  • MS32 20008-B vs MS35 3R725
  • MS32 20008-B vs MS35 3R030
  • MS32 20008-B vs MS35 2R035
  • MS32 20008-B vs MS35 20010
  • MS32 20008-B vs MS35 1R040
  • MS32 20008-B vs MS35 10018
  • MS32 20008-B vs MS35 0R550
  • MS32 20008-B vs MS32 7R015-B
  • MS32 20008-B vs MS32 7R015
  • MS32 20008-B vs MS32 5R020-B
  • MS32 20008-B vs MS32 5R020
  • MS32 20008-B vs MS32 50006-L
  • MS32 20008-B vs MS32 50006-B
  • MS32 20008-B vs MS32 50006
  • MS32 20008-B vs MS32 2R025-B
  • MS32 20008-B vs MS32 2R025
  • MS32 20008-B vs MS32 20010-B
  • MS32 20008-B vs MS32 20010B
  • MS32 20008-B vs MS32 20010
  • MS32 20008-B vs MS32 20008
  • MS32 20008-B vs MS32 1R036-B
  • MS32 20008-B vs MS32 1R036
  • MS32 20008-B vs MS32 15012-B
  • MS32 20008-B vs MS32 15012
  • MS32 20008-B vs MS32 10015-B
  • MS32 20008-B vs MS32 10015
  • MS32 20008-B vs MS32 0R540-B
  • MS32 20008-B vs MS32 0R540
  • MS32 20008-B vs MS32 0R536-B
  • MS32 20008-B vs MS32 0R536
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!