SG320
SG320
Active
Description:  ICL 16 OHM 25% 4A 19.05MM
Manufacturer:  Ametherm
Datasheet:   SG320 Datasheet
History Price: $1.615
In Stock: 4000
SG320 Specification
Specification
Part No
SG320
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
SURGE-GARD?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
16 Ohms
Tolerance
?5%
Current - Steady State Max
4:00:00
R @ Current
250 mOhms
Diameter
0.750" (19.05mm)
Lead Spacing
0.350" (8.89mm)
Grade
-
Qualification
-
Approval Agency
CSA, UR
SG320 PDF Datasheet
SG320 Related Parts
SG301
SG301
Ametherm
ICL 1 OHM 15% 20A 22.86MM
SG302
SG302
Ametherm
ICL 2 OHM 15% 18A 22.86MM
SG303
SG303
Ametherm
ICL 2.5 OHM 15% 3A 15.24MM
SG304
SG304
Ametherm
ICL 2.5 OHM 15% 7A 15.24MM
SG305
SG305
Ametherm
ICL 2.5 OHM 15% 9A 15.24MM
SG306
SG306
Ametherm
ICL 2.5 OHM 15% 10A 15.24MM
SG307
SG307
Ametherm
ICL 2.5 OHM 15% 15A 22.86MM
SG308
SG308
Ametherm
ICL 4 OHM 15% 8A 15.24MM
SG310
SG310
Ametherm
ICL 5 OHM 15% 4A 15.24MM
SG311
SG311
Ametherm
ICL 5 OHM 15% 7A 15.24MM
SG312
SG312
Ametherm
ICL 7 OHM 15% 4A 15.24MM
SG313
SG313
Ametherm
ICL 10 OHM 15% 3A 11.43MM
SG320 Compare Parts
  • SG320 vs SG379
  • SG320 vs SG355
  • SG320 vs SG338
  • SG320 vs SG337
  • SG320 vs SG336
  • SG320 vs SG333
  • SG320 vs SG330
  • SG320 vs SG328
  • SG320 vs SG326
  • SG320 vs SG32
  • SG320 vs SG317
  • SG320 vs SG316
  • SG320 vs SG315
  • SG320 vs SG314
  • SG320 vs SG313
  • SG320 vs SG312
  • SG320 vs SG311
  • SG320 vs SG310
  • SG320 vs SG308
  • SG320 vs SG307
  • SG320 vs SG306
  • SG320 vs SG305
  • SG320 vs SG304
  • SG320 vs SG303
  • SG320 vs SG302
  • SG320 vs SG301
  • SG320 vs SG378
  • SG320 vs SG345
  • SG320 vs SG339
  • SG320 vs SG332
  • SG320 vs SG331
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description