SG333
SG333
Active
Description:  ICL 5 OHM 15% 12A 22.86MM
Manufacturer:  Ametherm
Datasheet:   SG333 Datasheet
History Price: $2.08
In Stock: 2400
SG333 Specification
Specification
Part No
SG333
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
SURGE-GARD?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
5 Ohms
Tolerance
?5%
Current - Steady State Max
0:00:00
R @ Current
60 mOhms
Diameter
0.900" (22.86mm)
Lead Spacing
0.350" (8.89mm)
Grade
-
Qualification
-
Approval Agency
CSA, UR
SG333 PDF Datasheet
SG333 Related Parts
SG301
SG301
Ametherm
ICL 1 OHM 15% 20A 22.86MM
SG302
SG302
Ametherm
ICL 2 OHM 15% 18A 22.86MM
SG303
SG303
Ametherm
ICL 2.5 OHM 15% 3A 15.24MM
SG304
SG304
Ametherm
ICL 2.5 OHM 15% 7A 15.24MM
SG305
SG305
Ametherm
ICL 2.5 OHM 15% 9A 15.24MM
SG306
SG306
Ametherm
ICL 2.5 OHM 15% 10A 15.24MM
SG307
SG307
Ametherm
ICL 2.5 OHM 15% 15A 22.86MM
SG308
SG308
Ametherm
ICL 4 OHM 15% 8A 15.24MM
SG310
SG310
Ametherm
ICL 5 OHM 15% 4A 15.24MM
SG311
SG311
Ametherm
ICL 5 OHM 15% 7A 15.24MM
SG312
SG312
Ametherm
ICL 7 OHM 15% 4A 15.24MM
SG313
SG313
Ametherm
ICL 10 OHM 15% 3A 11.43MM
SG333 Compare Parts
  • SG333 vs SG379
  • SG333 vs SG355
  • SG333 vs SG338
  • SG333 vs SG337
  • SG333 vs SG336
  • SG333 vs SG330
  • SG333 vs SG328
  • SG333 vs SG326
  • SG333 vs SG32
  • SG333 vs SG317
  • SG333 vs SG316
  • SG333 vs SG315
  • SG333 vs SG314
  • SG333 vs SG313
  • SG333 vs SG312
  • SG333 vs SG311
  • SG333 vs SG310
  • SG333 vs SG308
  • SG333 vs SG307
  • SG333 vs SG306
  • SG333 vs SG305
  • SG333 vs SG304
  • SG333 vs SG303
  • SG333 vs SG302
  • SG333 vs SG301
  • SG333 vs SG378
  • SG333 vs SG345
  • SG333 vs SG339
  • SG333 vs SG332
  • SG333 vs SG331
  • SG333 vs SG320
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.