Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SL10 25002-A
SL10 25002-A
Active
Inrush Current Limiters (ICL)
Description:
ICL 25 OHM 25% 2A 10MM
Manufacturer:
Ametherm
Datasheet:
SL10 25002-A Datasheet
History Price: $0.71
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SL10 25002-A Specification
Specification
Part No
SL10 25002-A
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
SL10
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
25 Ohms
Tolerance
?5%
Current - Steady State Max
2:00:00
R @ Current
480 mOhms
Diameter
0.394" (10.00mm)
Lead Spacing
0.307" (7.80mm)
Grade
-
Qualification
-
Approval Agency
UR
SL10 25002-A PDF Datasheet
SL10 25002-A Datasheet
Click and Download: SL10 25002-A Datasheet
SL10 25002-A Related Parts
SL10 10002
Ametherm
ICL 10 OHM 25% 2A 10MM
SL10 10003
Ametherm
ICL 10 OHM 20% 3A 10MM
SL10 10003-A
Ametherm
ICL 10 OHM 20% 3A 10MM
SL10 10003-B
Ametherm
ICL 10 OHM 20% 3A 10MM
SL10 10004
Ametherm
ICL 10 OHM 20% 4A 10MM
SL10 12101
Ametherm
ICL 120 OHM 20% 1A 10MM
SL10 12101-A
Ametherm
ICL 120 OHM 20% 1A 10MM
SL10 12101-B
Ametherm
ICL 120 OHM 20% 1A 10MM
SL10 25002
Ametherm
ICL 25 OHM 25% 2A 10MM
SL10 25002-B
Ametherm
ICL 25 OHM 25% 2A 10MM
SL10 2R005
Ametherm
ICL 2 OHM 20% 5A 10MM
SL10 2R005-A
Ametherm
ICL 2 OHM 20% 5A 10MM
SL10 25002-A Compare Parts
SL10 25002-A vs SL18 5R006-B
SL10 25002-A vs SL18 5R006-A
SL10 25002-A vs SL18 5R006
SL10 25002-A vs SL18 47003-B
SL10 25002-A vs SL18 47003-A
SL10 25002-A vs SL18 47003
SL10 25002-A vs SL18 30006-B
SL10 25002-A vs SL18 30006-A
SL10 25002-A vs SL18 30006
SL10 25002-A vs SL18 2R508-B
SL10 25002-A vs SL18 2R508-A
SL10 25002-A vs SL18 10005-B
SL10 25002-A vs SL18 10005-A
SL10 25002-A vs SL18 10005
SL10 25002-A vs SL18 0R712
SL10 25002-A vs SL1580003
SL10 25002-A vs SL15 80002-B
SL10 25002-A vs SL15 80002-A
SL10 25002-A vs SL15 80002
SL10 25002-A vs SL15 7R005
SL10 25002-A vs SL15 60004-B
SL10 25002-A vs SL15 60004-A
SL10 25002-A vs SL15 60004
SL10 25002-A vs SL15 60002-B
SL10 25002-A vs SL15 60002-A
SL10 25002-A vs SL15 60002
SL10 25002-A vs SL15 5R007-B
SL10 25002-A vs SL15 5R007-A
SL10 25002-A vs SL15 5R007
SL10 25002-A vs SL15 4R008
SL10 25002-A vs SL15 47003-B
SL10 25002-A vs SL15 47003-A
SL10 25002-A vs SL15 47003
SL10 25002-A vs SL15 40004-B
SL10 25002-A vs SL15 40004-A
SL10 25002-A vs SL15 40004
SL10 25002-A vs SL15 30004
SL10 25002-A vs SL15 2R509-B
SL10 25002-A vs SL15 2R509-A
SL10 25002-A vs SL15 2R509
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok