Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SL22 5R006-A
SL22 5R006-A
Active
Inrush Current Limiters (ICL)
Description:
ICL 5 OHM 20% 6A 22MM
Manufacturer:
Ametherm
Datasheet:
SL22 5R006-A Datasheet
History Price: $1.41805
In Stock: 18480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SL22 5R006-A Specification
Specification
Part No
SL22 5R006-A
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
SL22
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
5 Ohms
Tolerance
?0%
Current - Steady State Max
6:00:00
R @ Current
100 mOhms
Diameter
0.866" (22.00mm)
Lead Spacing
0.307" (7.80mm)
Grade
-
Qualification
-
Approval Agency
-
SL22 5R006-A PDF Datasheet
SL22 5R006-A Datasheet
Click and Download: SL22 5R006-A Datasheet
SL22 5R006-A Related Parts
SL22 0R516
Ametherm
ICL 500 MOHM 25% 16A 22MM
SL22 0R516-A
Ametherm
ICL 500 MOHM 25% 16A 22MM
SL22 0R516-B
Ametherm
ICL 500 MOHM 25% 16A 22MM
SL22 0R712
Ametherm
ICL 700 MOHM 25% 12A 22MM
SL22 0R712-A
Ametherm
ICL 700 MOHM 25% 12A 22MM
SL22 0R712-B
Ametherm
ICL 700 MOHM 25% 12A 22MM
SL22 10005
Ametherm
ICL 10 OHM 15% 5A 22MM
SL22 10005-A
Ametherm
ICL 10 OHM 20% 5A 22MM
SL22 10005-B
Ametherm
ICL 10 OHM 20% 5A 22MM
SL22 10007
Ametherm
ICL 10 OHM 20% 7A 22MM
SL22 10007-A
Ametherm
ICL 10 OHM 20% 7A 22MM
SL22 10007-B
Ametherm
ICL 10 OHM 20% 7A 22MM
SL22 5R006-A Compare Parts
SL22 5R006-A vs SL22 7R010-A
SL22 5R006-A vs SL22 7R010
SL22 5R006-A vs SL22 60003-B
SL22 5R006-A vs SL22 60003-A
SL22 5R006-A vs SL22 60003
SL22 5R006-A vs SL22 5R012-BT
SL22 5R006-A vs SL22 5R012-B
SL22 5R006-A vs SL22 5R012-AT
SL22 5R006-A vs SL22 5R012-A
SL22 5R006-A vs SL22 5R012
SL22 5R006-A vs SL22 5R006-B
SL22 5R006-A vs SL22 5R006
SL22 5R006-A vs SL22 50004-B
SL22 5R006-A vs SL22 50004-A
SL22 5R006-A vs SL22 50004
SL22 5R006-A vs SL22 4R014-B
SL22 5R006-A vs SL22 4R014-A
SL22 5R006-A vs SL22 4R014
SL22 5R006-A vs SL22 47003
SL22 5R006-A vs SL22 40005-B
SL22 5R006-A vs SL22 40005-A
SL22 5R006-A vs SL22 40005
SL22 5R006-A vs SL22 30005-T
SL22 5R006-A vs SL22 30005-B
SL22 5R006-A vs SL22 30005-A
SL22 5R006-A vs SL22 30005
SL22 5R006-A vs SL22 2R515-BT
SL22 5R006-A vs SL22 2R515-B
SL22 5R006-A vs SL22 2R515-AT
SL22 5R006-A vs SL22 2R515-A
SL22 5R006-A vs SL22 2R515
SL22 5R006-A vs SL22 2R510-B
SL22 5R006-A vs SL22 2R510-A
SL22 5R006-A vs SL22 2R510
SL22 5R006-A vs SL22 2R508-B
SL22 5R006-A vs SL22 2R508-A
SL22 5R006-A vs SL22 2R508
SL22 5R006-A vs SL22 2R018-B
SL22 5R006-A vs SL22 2R018
SL22 5R006-A vs SL22 22102-B
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested