LT4356HMS-3
LT4356HMS-3
Active
Description:  IC REG OVP W/LATCHOFF 10-MSOP
Manufacturer:  Analog Devices
Datasheet:   LT4356HMS-3 Datasheet
History Price: Active
In Stock: 25720
LT4356HMS-3 Specification
Specification
Part No
LT4356HMS-3
Category
Surge Suppression Ics
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Clamping
Adjustable
Technology
External Switch
Number of Circuits
1
Applications
-
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
Grade
-
Qualification
-
LT4356HMS-3 Related Parts
LT4356CDE-1#PBF
LT4356CDE-1#PBF
Analog Devices
IC OVERVOLT PROT REG 12-DFN
LT4356CDE-1#TRPBF
LT4356CDE-1#TRPBF
Analog Devices
IC OVERVOLT PROT REG 12-DFN
LT4356CDE-2#PBF
LT4356CDE-2#PBF
Analog Devices
IC SURGE STOPPER 12-DFN
LT4356CDE-2#TRPBF
LT4356CDE-2#TRPBF
Analog Devices
IC SURGE STOPPER ADJ 12-DFN
LT4356CDE-3#PBF
LT4356CDE-3#PBF
Analog Devices
IC SURGE STOPPER W/LATCH 12-DFN
LT4356CDE-3#TRPBF
LT4356CDE-3#TRPBF
Analog Devices
IC SURGE STOPPER ADJ 12-DFN
LT4356CMS-1#PBF
LT4356CMS-1#PBF
Analog Devices
IC OVERVOLT PROT REG 10-MSOP
LT4356CMS-1#TRPBF
LT4356CMS-1#TRPBF
Analog Devices
IC OVERVOLT PROT REG 10-MSOP
LT4356CMS-3#PBF
LT4356CMS-3#PBF
Analog Devices
IC SURGE STOPPER W/LATCH 10MSOP
LT4356CMS-3#TRPBF
LT4356CMS-3#TRPBF
Analog Devices
IC SURGE STOPPER ADJ 10-MSOP
LT4356CS-1#PBF
LT4356CS-1#PBF
Analog Devices
IC OVERVOLT PROT REG 16-SOIC
LT4356CS-1#TRPBF
LT4356CS-1#TRPBF
Analog Devices
IC SURGE STOPPER ADJ 16-SOIC
LT4356HMS-3 Compare Parts
  • LT4356HMS-3 vs LT4363MPS-2#PBF
  • LT4356HMS-3 vs LT4363MPS-1#TRPBF
  • LT4356HMS-3 vs LT4363MPS-1#PBF
  • LT4356HMS-3 vs LT4363MPMS-2#TRPBF
  • LT4356HMS-3 vs LT4363MPMS-2#PBF
  • LT4356HMS-3 vs LT4363MPMS-1#TRPBF
  • LT4356HMS-3 vs LT4363MPMS-1#PBF
  • LT4356HMS-3 vs LT4363IS-2#TRPBF
  • LT4356HMS-3 vs LT4363IS-2#PBF
  • LT4356HMS-3 vs LT4363IS-1#TRPBF
  • LT4356HMS-3 vs LT4363IS-1#PBF
  • LT4356HMS-3 vs LT4363IMS-2#TRPBF
  • LT4356HMS-3 vs LT4363IMS-2#PBF
  • LT4356HMS-3 vs LT4363IMS-1#TRPBF
  • LT4356HMS-3 vs LT4363IMS-1#PBF
  • LT4356HMS-3 vs LT4363IDE-2#TRPBF
  • LT4356HMS-3 vs LT4363IDE-2#PBF
  • LT4356HMS-3 vs LT4363IDE-1#TRPBF
  • LT4356HMS-3 vs LT4363IDE-1#PBF
  • LT4356HMS-3 vs LT4363HS-2#TRPBF
  • LT4356HMS-3 vs LT4363HS-2#PBF
  • LT4356HMS-3 vs LT4363HS-1#TRPBF
  • LT4356HMS-3 vs LT4363HS-1#PBF
  • LT4356HMS-3 vs LT4363HMS-2#TRPBF
  • LT4356HMS-3 vs LT4363HMS-2#PBF
  • LT4356HMS-3 vs LT4363HMS-1#TRPBF
  • LT4356HMS-3 vs LT4363HMS-1#PBF
  • LT4356HMS-3 vs LT4363HDE-2#TRPBF
  • LT4356HMS-3 vs LT4363HDE-2#TR
  • LT4356HMS-3 vs LT4363HDE-2#PBF
  • LT4356HMS-3 vs LT4363HDE-1#TRPBF
  • LT4356HMS-3 vs LT4363HDE-1#PBF
  • LT4356HMS-3 vs LT4363CS-2#TRPBF
  • LT4356HMS-3 vs LT4363CS-2#PBF
  • LT4356HMS-3 vs LT4363CS-1#TRPBF
  • LT4356HMS-3 vs LT4363CS-1#PBF
  • LT4356HMS-3 vs LT4363CMS-2#TRPBF
  • LT4356HMS-3 vs LT4363CMS-2#PBF
  • LT4356HMS-3 vs LT4363CMS-1#TRPBF
  • LT4356HMS-3 vs LT4363CMS-1#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked