L50NG913-240
L50NG913-240
Active
Description:  TCO 250VAC 15A 240C (464F) CYL
Manufacturer:  Cantherm
History Price: $12.16547
In Stock: 46800
L50NG913-240 Specification
Specification
Part No
L50NG913-240
Category
Thermal Cutoffs (Thermal Fuses)
Manufacturer
Cantherm
Series
L50
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fuse
Holding Temperature
200℃ (392癋)
Rated Functioning Temperature
240℃ (464癋)
Reset Temperature
-
Voltage Rating - DC
250
Approval Agency
-
Maximum Temperature Limit
15 A
Package / Case
VDE
Current Rating (Amps)
260℃ (500癋)
Voltage Rating - AC
Cylinder, Wire Leads
L50NG913-240 PDF Datasheet
L50NG913-240 Related Parts
L5007224DELB0XE
L5007224DELB0XE
Cantherm
TCO 250VAC 15A 72C (162F) CYL
L5007724DELB0XE
L5007724DELB0XE
Cantherm
TCO 250VAC 15A 77C (171F) CYL
L5008424DELB0XE
L5008424DELB0XE
Cantherm
TCO 250VAC 15A 84C (183F) CYL
L5009124DELB0XE
L5009124DELB0XE
Cantherm
TCO 250VAC 15A 91C (196F) CYL
L5009824DELB0XE
L5009824DELB0XE
Cantherm
TCO 250VAC 15A 98C (208F) CYL
L5010024DELB0XE
L5010024DELB0XE
Cantherm
TCO 250VAC 15A 100C (212F) CYL
L5010424DELB0XE
L5010424DELB0XE
Cantherm
TCO 250VAC 15A 104C (219F) CYL
L5011024DELB0XE
L5011024DELB0XE
Cantherm
TCO 250VAC 15A 110C (230F) CYL
L5011924DELB0XE
L5011924DELB0XE
Cantherm
TCO 250VAC 15A 119C (246F) CYL
L5012824DELB0XE
L5012824DELB0XE
Cantherm
TCO 250VAC 15A 128C (262F) CYL
L5014124DELB0XE
L5014124DELB0XE
Cantherm
TCO 250VAC 15A 141C (286F) CYL
L5014424DELB0XE
L5014424DELB0XE
Cantherm
TCO 250VAC 15A 144C (291F) CYL
L50NG913-240 Compare Parts
  • L50NG913-240 vs L5018424DELB0XE
  • L50NG913-240 vs L5017024DELB0XE
  • L50NG913-240 vs L5016724DELB0XE
  • L50NG913-240 vs L5015224DELB0XE
  • L50NG913-240 vs L5014424DELB0XE
  • L50NG913-240 vs L5014124DELB0XE
  • L50NG913-240 vs L5012824DELB0XE
  • L50NG913-240 vs L5011924DELB0XE
  • L50NG913-240 vs L5011024DELB0XE
  • L50NG913-240 vs L5010424DELB0XE
  • L50NG913-240 vs L5010024DELB0XE
  • L50NG913-240 vs L5009824DELB0XE
  • L50NG913-240 vs L5009124DELB0XE
  • L50NG913-240 vs L5008424DELB0XE
  • L50NG913-240 vs L5007724DELB0XE
  • L50NG913-240 vs L5007224DELB0XE
  • L50NG913-240 vs L50 192C G913 L380 305MM
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you