SDF DF072S
SDF DF072S
Active
Description:  TCO 250VAC 10A 72C (162F) AXIAL
Manufacturer:  Cantherm
Datasheet:   SDF DF072S Datasheet
History Price: $1.05
In Stock: 39360
SDF DF072S Specification
Specification
Part No
SDF DF072S
Category
Thermal Cutoffs (Thermal Fuses)
Manufacturer
Cantherm
Series
SDF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fuse
Holding Temperature
50℃ (122癋)
Rated Functioning Temperature
72℃ (162癋)
Reset Temperature
-
Voltage Rating - DC
250
Approval Agency
10:00:00
Maximum Temperature Limit
CCC, cUL, PSE, UL, VDE
Package / Case
-
Current Rating (Amps)
Axial
Voltage Rating - AC
-
SDF DF072S PDF Datasheet
SDF DF072S Related Parts
SDF DF066S
SDF DF066S
Cantherm
TCO 250VAC 10A 66C (151F) AXIAL
SDF DF077S
SDF DF077S
Cantherm
TCO 250VAC 10A 77C (171F) AXIAL
SDF DF084S
SDF DF084S
Cantherm
TCO 250VAC 10A 84C (183F) AXIAL
SDF DF091S
SDF DF091S
Cantherm
TCO 250VAC 10A 91C (196F) AXIAL
SDF DF098S
SDF DF098S
Cantherm
TCO 250VAC 10A 98C (208F) AXIAL
SDF DF100S
SDF DF100S
Cantherm
TCO 250VAC 10A 100C (212F) AXIAL
SDF DF104S
SDF DF104S
Cantherm
TCO 250VAC 10A 104C (219F) AXIAL
SDF DF110S
SDF DF110S
Cantherm
TCO 250VAC 10A 110C (230F) AXIAL
SDF DF119S
SDF DF119S
Cantherm
TCO 250VAC 10A 119C (246F) AXIAL
SDF DF128S
SDF DF128S
Cantherm
TCO 250VAC 10A 128C (262F) AXIAL
SDF DF141S
SDF DF141S
Cantherm
TCO 250VAC 10A 141C (286F) AXIAL
SDF DF144S
SDF DF144S
Cantherm
TCO 250VAC 10A 144C (291F) AXIAL
SDF DF072S Compare Parts
  • SDF DF072S vs SDF0ABB
  • SDF DF072S vs SDF DF240S
  • SDF DF072S vs SDF DF228S
  • SDF DF072S vs SDF DF220S
  • SDF DF072S vs SDF DF216S
  • SDF DF072S vs SDF DF192S
  • SDF DF072S vs SDF DF184S
  • SDF DF072S vs SDF DF170S
  • SDF DF072S vs SDF DF152S
  • SDF DF072S vs SDF DF144S
  • SDF DF072S vs SDF DF141S
  • SDF DF072S vs SDF DF128S
  • SDF DF072S vs SDF DF119S
  • SDF DF072S vs SDF DF110S
  • SDF DF072S vs SDF DF104S
  • SDF DF072S vs SDF DF100S
  • SDF DF072S vs SDF DF098S
  • SDF DF072S vs SDF DF091S
  • SDF DF072S vs SDF DF084S
  • SDF DF072S vs SDF DF077S
  • SDF DF072S vs SDF DF066S
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you