8T1-D-11A
8T1-D-11A
Active
Description:  INDICATOR PLATE FOR THERMAL BRKR
Manufacturer:  Carling Technologies
Datasheet:   8T1-D-11A Datasheet
History Price: $0.19109
In Stock: 14400
8T1-D-11A Specification
Specification
Part No
8T1-D-11A
Category
Circuit Protection Accessories
Manufacturer
Carling Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Label, Press To Reset
For Use With/Related Products
Circuit Breaker
8T1-D-11A Related Parts
8T1-D-11B
8T1-D-11B
Carling Technologies
PRINTED INDICATOR PLATE M11 THRE
8T1-D-12A
8T1-D-12A
Carling Technologies
EMBOSSED INDICATOR PLATE M12 THR
8T1-D-12B
8T1-D-12B
Carling Technologies
PRINTED INDICATOR PLATE M12 T
8T1-E-111
8T1-E-111
Carling Technologies
METAL RING NUT M11 THREAD (TYPE
8T1-E-114
8T1-E-114
Carling Technologies
PLASTIC RING BUT M11 THREAD
8T1-E-121
8T1-E-121
Carling Technologies
METAL RING NUT M12 THREAD (TYPE
8T1-E-123
8T1-E-123
Carling Technologies
PLASTICNUTW/LEGENDM12THRE
8T1-E-124
8T1-E-124
Carling Technologies
PLASTICRINGNUTM12THREAD
8T1-E-271
8T1-E-271
Carling Technologies
MTLRINGNUT3/8-27THREAD(T
8T1-E-277
8T1-E-277
Carling Technologies
METAL PAL NUT 3/8-27 UNS TYPE 7
8T1-D-11A Compare Parts
  • 8T1-D-11A vs 8T1-E-271
  • 8T1-D-11A vs 8T1-E-124
  • 8T1-D-11A vs 8T1-E-123
  • 8T1-D-11A vs 8T1-E-121
  • 8T1-D-11A vs 8T1-E-114
  • 8T1-D-11A vs 8T1-E-111
  • 8T1-D-11A vs 8T1-D-12B
  • 8T1-D-11A vs 8T1-D-12A
  • 8T1-D-11A vs 8T1-D-11B
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.