Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Ground Fault Circuit Interrupter (GFCI)
/ Carling Technologies PBA-BA-26-622-C2B-AG
PBA-BA-26-622-C2B-AG
Obsolete
Ground Fault Circuit Interrupter (GFCI)
Description:
CIRCUIT BREAKER GFCI
Manufacturer:
Carling Technologies
Datasheet:
PBA-BA-26-622-C2B-AG Datasheet
History Price: Obsolete
In Stock: 35220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PBA-BA-26-622-C2B-AG Specification
Specification
Part No
PBA-BA-26-622-C2B-AG
Category
Ground Fault Circuit Interrupter (GFCI)
Manufacturer
Carling Technologies
Series
PB
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Sensing Module
Specifications
120/240V
PBA-BA-26-622-C2B-AG Related Parts
PBA-B1-24-620-13A-AG
Carling Technologies
CIRCUIT BREAKER GFCI
PBA-B1-24-620-2GA-AG
Carling Technologies
CIRCUIT BREAKER GFCI
PBA-B1-24-620-51A-AG
Carling Technologies
CIRCUIT BREAKER GFCI
PBA-B1-24-625-13A-AG
Carling Technologies
CIRCUIT BREAKER GFCI
PBA-B1-24-625-2BA-AG
Carling Technologies
CIRCUIT BREAKER GFCI
PBA-B1-24-630-23A-AG
Carling Technologies
CIRCUIT BREAKER GFCI
PBA-B2-22-615-13A-EC
Carling Technologies
CIRCUIT BREAKER GFCI
PBA-B2-24-615-51A-AG
Carling Technologies
CIRCUIT BREAKER GFCI
PBA-B2-24-615-5AA-AG
Carling Technologies
CIRCUIT BREAKER GFCI
PBA-B2-24-615-5AE-AG
Carling Technologies
CIRCUIT BREAKER GFCI
PBA-B2-24-620-5AE-AG
Carling Technologies
CIRCUIT BREAKER GFCI
PBA-B2-24-630-23A-AG
Carling Technologies
CIRCUIT BREAKER GFCI
PBA-BA-26-622-C2B-AG Compare Parts
PBA-BA-26-622-C2B-AG vs PBA-BG-24-620-13A-AG
PBA-BA-26-622-C2B-AG vs PBA-BG-24-450-13A-AG
PBA-BA-26-622-C2B-AG vs PBA-BF-24-630-51A-EC
PBA-BA-26-622-C2B-AG vs PBA-BF-24-610-41A-AG
PBA-BA-26-622-C2B-AG vs PBA-BD-24-620-5AA-AG
PBA-BA-26-622-C2B-AG vs PBA-BD-24-615-2BA-AG
PBA-BA-26-622-C2B-AG vs PBA-BD-24-450-33A-AG
PBA-BA-26-622-C2B-AG vs PBA-BC-26-630-1BA-AC
PBA-BA-26-622-C2B-AG vs PBA-BC-26-620-1PA-AG
PBA-BA-26-622-C2B-AG vs PBA-BC-26-615-1PA-AG
PBA-BA-26-622-C2B-AG vs PBA-BC-24-630-2GA-EC
PBA-BA-26-622-C2B-AG vs PBA-BC-24-630-21A-AG
PBA-BA-26-622-C2B-AG vs PBA-BC-24-625-21A-AG
PBA-BA-26-622-C2B-AG vs PBA-BC-24-625-11A-AG
PBA-BA-26-622-C2B-AG vs PBA-BC-24-620-43A-AG
PBA-BA-26-622-C2B-AG vs PBA-BC-24-620-21A-AG
PBA-BA-26-622-C2B-AG vs PBA-BC-24-620-13A-AG
PBA-BA-26-622-C2B-AG vs PBA-BC-24-615-36A-EC
PBA-BA-26-622-C2B-AG vs PBA-BC-24-615-21A-AG
PBA-BA-26-622-C2B-AG vs PBA-BC-24-615-1GA-AG
PBA-BA-26-622-C2B-AG vs PBA-BC-24-615-11A-AG
PBA-BA-26-622-C2B-AG vs PBA-BC-22-630-41A-AG
PBA-BA-26-622-C2B-AG vs PBA-BA-26-625-C2B-AG
PBA-BA-26-622-C2B-AG vs PBA-BA-26-620-C2B-AG
PBA-BA-26-622-C2B-AG vs PBA-BA-26-620-5AA-AA
PBA-BA-26-622-C2B-AG vs PBA-BA-26-616-C2B-AG
PBA-BA-26-622-C2B-AG vs PBA-BA-24-712-1AA-AG
PBA-BA-26-622-C2B-AG vs PBA-BA-24-630-H2B-AG
PBA-BA-26-622-C2B-AG vs PBA-BA-24-630-E1B-AG
PBA-BA-26-622-C2B-AG vs PBA-BA-24-630-4BA-EI
PBA-BA-26-622-C2B-AG vs PBA-BA-24-630-3BA-EC
PBA-BA-26-622-C2B-AG vs PBA-BA-24-630-3BA-EA
PBA-BA-26-622-C2B-AG vs PBA-BA-24-630-32A-AG
PBA-BA-26-622-C2B-AG vs PBA-BA-24-630-2BA-EC
PBA-BA-26-622-C2B-AG vs PBA-BA-24-630-2BA-AG
PBA-BA-26-622-C2B-AG vs PBA-BA-24-630-2AA-AG
PBA-BA-26-622-C2B-AG vs PBA-BA-24-630-22A-EC
PBA-BA-26-622-C2B-AG vs PBA-BA-24-630-22A-EA
PBA-BA-26-622-C2B-AG vs PBA-BA-24-625-E1B-AG
PBA-BA-26-622-C2B-AG vs PBA-BA-24-625-C2B-AG
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!