1.5CE16CA TR PBFREE
1.5CE16CA TR PBFREE
Active
Description:  TVS DIODE 13.6VWM 22.5VC DO201
Manufacturer:  Central Semiconductor
History Price: $1.32
In Stock: 34000
1.5CE16CA TR PBFREE Specification
Specification
Part No
1.5CE16CA TR PBFREE
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Central Semiconductor
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
13.6V
Voltage - Breakdown (Min)
15.2V
Voltage - Clamping (Max) @ Ipp
22.5V
Current - Peak Pulse (10/1000µs)
67A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Through Hole
Package / Case
DO-201AA, DO-27, Axial
Supplier Device Package
DO-201
Unidirectional Channels
1
1.5CE16CA TR PBFREE Related Parts
1.5CE120A TR PBFREE
1.5CE120A TR PBFREE
Central Semiconductor
TVS DIODE 17.1VWM 27.7VC DO201
1.5CE13A TR PBFREE
1.5CE13A TR PBFREE
Central Semiconductor
TVS DIODE 11.1VWM 18.2VC DO201
1.5CE200A TR PBFREE
1.5CE200A TR PBFREE
Central Semiconductor
TVS DIODE 171VWM 274VC DO201
1.5CE30A TR PBFREE
1.5CE30A TR PBFREE
Central Semiconductor
TVS DIODE 25.6VWM 41.4VC DO201
1.5CE33A TR PBFREE
1.5CE33A TR PBFREE
Central Semiconductor
TVS DIODE 28.2VWM 45.7VC DO201
1.5CE33CA TR PBFREE
1.5CE33CA TR PBFREE
Central Semiconductor
TVS DIODE 28.2VWM 45.7VC DO201
1.5CE350CA TR PBFREE
1.5CE350CA TR PBFREE
Central Semiconductor
TVS DIODE 300VWM 482VC DO201
1.5CE400A TR PBFREE
1.5CE400A TR PBFREE
Central Semiconductor
TVS DIODE 342VWM 548VC DO201
1.5CE56A TR PBFREE
1.5CE56A TR PBFREE
Central Semiconductor
TVS DIODE 47.8VWM 77VC DO201
1.5CE6.8A TR TIN/LEAD
1.5CE6.8A TR TIN/LEAD
Central Semiconductor
TVS DIODE 5.8VWM 10.5VC DO201
1.5CE75A TR PBFREE
1.5CE75A TR PBFREE
Central Semiconductor
TVS DIODE 64.1VWM 103VC DO201
1.5CE9.1CA TR PBFREE
1.5CE9.1CA TR PBFREE
Central Semiconductor
TVS DIODE 7.78VWM 13.4VC DO201
1.5CE16CA TR PBFREE Compare Parts
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ90AS_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ90A_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ90A
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ90A
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ9.0CA_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ9.0AS_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ9.0A_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ85CA_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ85AS_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ85A_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ8.5CA_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ8.5CA
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ8.5CA
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ8.5AS_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ8.5A_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ8.0CA_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ8.0A_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ78CA_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ78AS_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ78A_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ75CA_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ75AS_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ75A_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ70CA_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ70AS_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ70A-AU_R1_000A1
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ70A_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ7.5CA_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ7.5A_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ7.5
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ7.0CA_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ7.0A_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ64CA-AU_R1_000A1
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ64CA_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ64AS_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ64A-AU_R1_000A1
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ64A_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ60CA_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ60AS_R1_00001
  • 1.5CE16CA TR PBFREE vs 1.5SMCJ60A_R1_00001
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new