TVP06B401CA-G
TVP06B401CA-G
Active
Description:  TVS DIODE 342VWM 548VC DO214AA
Manufacturer:  Comchip Technology
History Price: $0.31663
In Stock: 40800
TVP06B401CA-G Specification
Specification
Part No
TVP06B401CA-G
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Comchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
342V
Voltage - Breakdown (Min)
380V
Voltage - Clamping (Max) @ Ipp
548V
Current - Peak Pulse (10/1000µs)
1.09A
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AA, SMB
Mounting Type
DO-214AA (SMB)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
TVP06B401CA-G PDF Datasheet
TVP06B401CA-G Related Parts
TVP06B100A-G
TVP06B100A-G
Comchip Technology
DIODE TVS 8.6VWM 14.5VC DO214AA
TVP06B100A-HF
TVP06B100A-HF
Comchip Technology
DIODE TVS 8.6VWM 14.5VC DO214AA
TVP06B101A-G
TVP06B101A-G
Comchip Technology
TVS DIODE 85.5VWM 137VC DO214AA
TVP06B101A-HF
TVP06B101A-HF
Comchip Technology
DIODE TVS 85.5VWM 137VC DO214AA
TVP06B101CA-G
TVP06B101CA-G
Comchip Technology
TVS DIODE 85.5VWM 137VC DO214AA
TVP06B110A-G
TVP06B110A-G
Comchip Technology
DIODE TVS 9.4VWM 15.6VC DO214AA
TVP06B110A-HF
TVP06B110A-HF
Comchip Technology
DIODE TVS 9.4VWM 15.6VC DO214AA
TVP06B111A-G
TVP06B111A-G
Comchip Technology
TVS DIODE 94VWM 152VC DO214AA
TVP06B111A-HF
TVP06B111A-HF
Comchip Technology
DIODE TVS 94VWM 152VC DO214AA SM
TVP06B111CA-G
TVP06B111CA-G
Comchip Technology
TVS DIODE 94VWM 152VC DO214AA
TVP06B120A-G
TVP06B120A-G
Comchip Technology
DIODE TVS 10.2VWM 16.7VC DO214A
TVP06B120A-HF
TVP06B120A-HF
Comchip Technology
DIODE TVS 10.2VWM 16.7VC DO214A
TVP06B401CA-G Compare Parts
  • TVP06B401CA-G vs TVP06B9V1A-HF
  • TVP06B401CA-G vs TVP06B9V1A-G
  • TVP06B401CA-G vs TVP06B910CA-G
  • TVP06B401CA-G vs TVP06B910A-HF
  • TVP06B401CA-G vs TVP06B910A-G
  • TVP06B401CA-G vs TVP06B8V2CA-HF
  • TVP06B401CA-G vs TVP06B8V2CA-G
  • TVP06B401CA-G vs TVP06B8V2A-HF
  • TVP06B401CA-G vs TVP06B8V2A-G
  • TVP06B401CA-G vs TVP06B820CA-G
  • TVP06B401CA-G vs TVP06B820A-HF
  • TVP06B401CA-G vs TVP06B820A-G
  • TVP06B401CA-G vs TVP06B7V5CA-G
  • TVP06B401CA-G vs TVP06B7V5A-HF
  • TVP06B401CA-G vs TVP06B7V5A-G
  • TVP06B401CA-G vs TVP06B750CA-G
  • TVP06B401CA-G vs TVP06B750A-HF
  • TVP06B401CA-G vs TVP06B750A-G
  • TVP06B401CA-G vs TVP06B6V8CA-G
  • TVP06B401CA-G vs TVP06B6V8A-HF
  • TVP06B401CA-G vs TVP06B6V8A-G
  • TVP06B401CA-G vs TVP06B680CA-G
  • TVP06B401CA-G vs TVP06B680A-HF
  • TVP06B401CA-G vs TVP06B680A-G
  • TVP06B401CA-G vs TVP06B620CA-HF
  • TVP06B401CA-G vs TVP06B620CA-G
  • TVP06B401CA-G vs TVP06B620A-HF
  • TVP06B401CA-G vs TVP06B620A-G
  • TVP06B401CA-G vs TVP06B601CA-G
  • TVP06B401CA-G vs TVP06B601A-HF
  • TVP06B401CA-G vs TVP06B601A-G
  • TVP06B401CA-G vs TVP06B560CA-G
  • TVP06B401CA-G vs TVP06B560A-HF
  • TVP06B401CA-G vs TVP06B560A-G
  • TVP06B401CA-G vs TVP06B551CA-G
  • TVP06B401CA-G vs TVP06B551A-HF
  • TVP06B401CA-G vs TVP06B551A-G
  • TVP06B401CA-G vs TVP06B521CA-G
  • TVP06B401CA-G vs TVP06B521A-HF
  • TVP06B401CA-G vs TVP06B521A-G
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.