Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuses
/ Conquer CQ12LI 25A 63V
CQ12LI 25A 63V
Active
Fuses
Description:
FUSE BOARD MOUNT 25A 63VDC 1206
Manufacturer:
Conquer
Datasheet:
CQ12LI 25A 63V Datasheet
History Price: $0.44
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CQ12LI 25A 63V Specification
Specification
Part No
CQ12LI 25A 63V
Category
Fuses
Manufacturer
Conquer
Series
CQ06LT
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Fuse Type
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
25 A
Voltage Rating - AC
63 V
Response Time
Fast Blow
Package / Case
1206 (3216 Metric)
Breaking Capacity @ Rated Voltage
100A
Melting I²t
210
Approval Agency
cURus
Operating Temperature
-55℃ ~ 125℃
Color
-
Size / Dimension
0.122" L x 0.063" W x 0.035" H (3.10mm x 1.60mm x 0.90mm)
Voltage Rating - DC
-
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed