Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Electrical, Specialty Fuses
/ Conquer MST 2A 250V
MST 2A 250V
Active
Electrical, Specialty Fuses
Description:
MICRO FUSE, RADIAL, SLOW BLOW, 2
Manufacturer:
Conquer
Datasheet:
MST 2A 250V Datasheet
History Price: $0.53
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MST 2A 250V Specification
Specification
Part No
MST 2A 250V
Category
Electrical, Specialty Fuses
Manufacturer
Conquer
Series
MST
Packaging
Cut Tape (CT),Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Type
Board Mount
Current Rating (Amps)
2A
Voltage Rating - AC
250 VAC
Response Time
Slow Blow
Applications
Electrical, Industrial
Features
-
Class
-
Approval Agency
CCC, CSA, KC, PSE, SEMKO, TUV, UL, VDE
Operating Temperature
-55℃ ~ 125℃
Breaking Capacity @ Rated Voltage
35A
Package / Case
Radial, Box
Size / Dimension
0.329" L x 0.169" W x 0.303" H (8.35mm x 4.30mm x 7.70mm)
Voltage Rating - DC
-
MST 2A 250V Related Parts
MST 10A 250V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 1
MST 10A 300V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 1
MST 10A 400V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 1
MST 1A 250V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 1
MST 1A 300V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 1
MST 1A 400V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 1
MST 2A 300V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 2
MST 2A 400V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 2
MST 3.15A 250V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 3
MST 3.15A 300V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 3
MST 3.15A 400V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 3
MST 4A 250V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 4
MST 2A 250V Compare Parts
MST 2A 250V vs MST 8A 300V
MST 2A 250V vs MST 8A 250V
MST 2A 250V vs MST 6.3A 400V
MST 2A 250V vs MST 6.3A 300V
MST 2A 250V vs MST 6.3A 250V
MST 2A 250V vs MST 5A 400V
MST 2A 250V vs MST 5A 300V
MST 2A 250V vs MST 5A 250V
MST 2A 250V vs MST 4A 400V
MST 2A 250V vs MST 4A 300V
MST 2A 250V vs MST 4A 250V
MST 2A 250V vs MST 3.15A 400V
MST 2A 250V vs MST 3.15A 300V
MST 2A 250V vs MST 3.15A 250V
MST 2A 250V vs MST 2A 400V
MST 2A 250V vs MST 2A 300V
MST 2A 250V vs MST 1A 400V
MST 2A 250V vs MST 1A 300V
MST 2A 250V vs MST 1A 250V
MST 2A 250V vs MST 10A 400V
MST 2A 250V vs MST 10A 300V
MST 2A 250V vs MST 10A 250V
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Cássia
Brazil
2026-03-30 20:37
Original product, tested Co. Debuger…
Gabriel Young
Canada
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.
Xuxa Almeida Silva
Brazil
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
2026-03-29 20:37
Just like the removed from a power supply plate.