SMFE7-5CA
SMFE7-5CA
Active
Description:  TVS DIODE 7.5VWM 12.9VC SOD123FL
Manufacturer:  Eaton Electronics
Datasheet:   SMFE7-5CA Datasheet
History Price: $0.07722
In Stock: 20800
SMFE7-5CA Specification
Specification
Part No
SMFE7-5CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Eaton Electronics
Series
SMFE
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
7.5V
Voltage - Breakdown (Min)
8.33V
Voltage - Clamping (Max) @ Ipp
12.9V
Current - Peak Pulse (10/1000µs)
1.7A
Power - Peak Pulse
200W
Power Line Protection
No
Applications
Telecom
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
SOD-123F
Mounting Type
SOD-123FL
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
SMFE7-5CA PDF Datasheet
SMFE7-5CA Related Parts
SMF05.TCT
SMF05.TCT
Semtech Corporation
TVS DIODE 5VWM 12.5VC SC70-5
SMF05C.TCT
SMF05C.TCT
Semtech Corporation
TVS DIODE 5VWM 12.5VC SC70-6
SMF05CT1
SMF05CT1
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT1G
SMF05CT1G
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT2
SMF05CT2
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT2G
SMF05CT2G
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05T1
SMF05T1
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF05T1G
SMF05T1G
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF05T2G
SMF05T2G
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF100A
SMF100A
Littelfuse Inc
TVS SOD123FL 100V 200W UNIDIR
SMF100A
SMF100A
Diotec Semiconductor
IC
SMF100A
SMF100A
Taiwan Semiconductor
TVS DIODE 100VWM 162VC SOD123W
SMFE7-5CA Compare Parts
  • SMFE7-5CA vs SMFE90CAH
  • SMFE7-5CA vs SMFE9-0CA
  • SMFE7-5CA vs SMFE90CA
  • SMFE7-5CA vs SMFE9-0ALH
  • SMFE7-5CA vs SMFE90AH
  • SMFE7-5CA vs SMFE9-0A
  • SMFE7-5CA vs SMFE90A
  • SMFE7-5CA vs SMFE85CAH
  • SMFE7-5CA vs SMFE8-5CA
  • SMFE7-5CA vs SMFE85CA
  • SMFE7-5CA vs SMFE85ALH
  • SMFE7-5CA vs SMFE85AH
  • SMFE7-5CA vs SMFE8-5A
  • SMFE7-5CA vs SMFE85A
  • SMFE7-5CA vs SMFE8-0CA
  • SMFE7-5CA vs SMFE8-0ALH
  • SMFE7-5CA vs SMFE8-0A
  • SMFE7-5CA vs SMFE78CAH
  • SMFE7-5CA vs SMFE78CA
  • SMFE7-5CA vs SMFE78ALH
  • SMFE7-5CA vs SMFE78AH
  • SMFE7-5CA vs SMFE78A
  • SMFE7-5CA vs SMFE75CAH
  • SMFE7-5CA vs SMFE75CA
  • SMFE7-5CA vs SMFE7-5ALH
  • SMFE7-5CA vs SMFE75ALH
  • SMFE7-5CA vs SMFE75AH
  • SMFE7-5CA vs SMFE7-5A
  • SMFE7-5CA vs SMFE75A
  • SMFE7-5CA vs SMFE70CAH
  • SMFE7-5CA vs SMFE7-0CA
  • SMFE7-5CA vs SMFE70CA
  • SMFE7-5CA vs SMFE7-0ALH
  • SMFE7-5CA vs SMFE70ALH
  • SMFE7-5CA vs SMFE70AH
  • SMFE7-5CA vs SMFE7-0A
  • SMFE7-5CA vs SMFE70A
  • SMFE7-5CA vs SMFE6-5CA
  • SMFE7-5CA vs SMFE6-5ALH
  • SMFE7-5CA vs SMFE6-5A
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend