SMF100A
SMF100A
Active
Description:  TVS SOD123FL 100V 200W UNIDIR
Manufacturer:  Littelfuse Inc
Datasheet:   SMF100A Datasheet
History Price: $0.10568
In Stock: 3200
SMF100A Specification
Specification
Part No
SMF100A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
SMF
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
100V
Voltage - Breakdown (Min)
111V
Voltage - Clamping (Max) @ Ipp
162V
Current - Peak Pulse (10/1000µs)
1.1A
Power - Peak Pulse
200W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
SOD-123F
Mounting Type
SOD-123F
Package / Case
1
Supplier Device Package
-
Unidirectional Channels
-
SMF100A PDF Datasheet
SMF100A Related Parts
SMF05.TCT
SMF05.TCT
Semtech Corporation
TVS DIODE 5VWM 12.5VC SC70-5
SMF05C.TCT
SMF05C.TCT
Semtech Corporation
TVS DIODE 5VWM 12.5VC SC70-6
SMF05CT1
SMF05CT1
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT1G
SMF05CT1G
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT2
SMF05CT2
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT2G
SMF05CT2G
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05T1
SMF05T1
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF05T1G
SMF05T1G
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF05T2G
SMF05T2G
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF100A RVG
SMF100A RVG
Taiwan Semiconductor
TVS DIODE 100VWM 162VC SOD123W
SMF100A_R1_00001
SMF100A_R1_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
SMF100AH
SMF100AH
Taiwan Semiconductor
TVS DIODE 100VWM 162VC SOD123W
SMF100A Compare Parts
  • SMF100A vs SMFE90CAH
  • SMF100A vs SMFE9-0CA
  • SMF100A vs SMFE90CA
  • SMF100A vs SMFE9-0ALH
  • SMF100A vs SMFE90AH
  • SMF100A vs SMFE9-0A
  • SMF100A vs SMFE90A
  • SMF100A vs SMFE85CAH
  • SMF100A vs SMFE8-5CA
  • SMF100A vs SMFE85CA
  • SMF100A vs SMFE85ALH
  • SMF100A vs SMFE85AH
  • SMF100A vs SMFE8-5A
  • SMF100A vs SMFE85A
  • SMF100A vs SMFE8-0CA
  • SMF100A vs SMFE8-0ALH
  • SMF100A vs SMFE8-0A
  • SMF100A vs SMFE78CAH
  • SMF100A vs SMFE78CA
  • SMF100A vs SMFE78ALH
  • SMF100A vs SMFE78AH
  • SMF100A vs SMFE78A
  • SMF100A vs SMFE75CAH
  • SMF100A vs SMFE7-5CA
  • SMF100A vs SMFE75CA
  • SMF100A vs SMFE7-5ALH
  • SMF100A vs SMFE75ALH
  • SMF100A vs SMFE75AH
  • SMF100A vs SMFE7-5A
  • SMF100A vs SMFE75A
  • SMF100A vs SMFE70CAH
  • SMF100A vs SMFE7-0CA
  • SMF100A vs SMFE70CA
  • SMF100A vs SMFE7-0ALH
  • SMF100A vs SMFE70ALH
  • SMF100A vs SMFE70AH
  • SMF100A vs SMFE7-0A
  • SMF100A vs SMFE70A
  • SMF100A vs SMFE6-5CA
  • SMF100A vs SMFE6-5ALH
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.