TGL34-100CA
TGL34-100CA
Active
Description:  TVSDIODE,DO-213AA,85.5V,150W,UNI
Manufacturer:  Diotec Semiconductor
Datasheet:   TGL34-100CA Datasheet
History Price: $0.485
In Stock: 8800
TGL34-100CA Specification
Specification
Part No
TGL34-100CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
85.5V
Voltage - Breakdown (Min)
95V
Voltage - Clamping (Max) @ Ipp
137V
Current - Peak Pulse (10/1000µs)
1.1A
Power - Peak Pulse
150W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-50℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DO-213AA
Supplier Device Package
DO-213AA (MINIMELF)
Unidirectional Channels
-
TGL34-100CA PDF Datasheet
TGL34-100CA Related Parts
TGL200CF06
TGL200CF06
Diotec Semiconductor
TVSDIODE,MELF,162V,300W,UNI
TGL200CF06
TGL200CF06
Diotec Semiconductor
IC
TGL200CF08
TGL200CF08
Diotec Semiconductor
TVSDIODE,MELF,162V,300W,UNI
TGL200CF08
TGL200CF08
Diotec Semiconductor
IC
TGL200CF10
TGL200CF10
Diotec Semiconductor
TVSDIODE,MELF,162V,300W,UNI
TGL200CF10
TGL200CF10
Diotec Semiconductor
IC
TGL200CU06
TGL200CU06
Diotec Semiconductor
TVSDIODE,MELF,162V,300W,UNI
TGL200CU06
TGL200CU06
Diotec Semiconductor
IC
TGL200CU08
TGL200CU08
Diotec Semiconductor
TVSDIODE,MELF,162V,300W,UNI
TGL200CU08
TGL200CU08
Diotec Semiconductor
IC
TGL200CU10
TGL200CU10
Diotec Semiconductor
TVSDIODE,MELF,162V,300W,UNI
TGL200CU10
TGL200CU10
Diotec Semiconductor
IC
TGL34-100CA Compare Parts
  • TGL34-100CA vs TGL41-91CA
  • TGL34-100CA vs TGL41-91A-E3/97
  • TGL34-100CA vs TGL41-91A-E3/96
  • TGL34-100CA vs TGL41-91A
  • TGL34-100CA vs TGL41-91A
  • TGL34-100CA vs TGL41-9.1CA
  • TGL34-100CA vs TGL41-9.1CA
  • TGL34-100CA vs TGL41-9.1A-E3/97
  • TGL34-100CA vs TGL41-9.1A-E3/96
  • TGL34-100CA vs TGL41-9.1A
  • TGL34-100CA vs TGL41-9.1A
  • TGL34-100CA vs TGL41-82CA
  • TGL34-100CA vs TGL41-82CA
  • TGL34-100CA vs TGL41-82CA
  • TGL34-100CA vs TGL41-82A-E3/97
  • TGL34-100CA vs TGL41-82A-E3/96
  • TGL34-100CA vs TGL41-82A
  • TGL34-100CA vs TGL41-82A
  • TGL34-100CA vs TGL41-8.2-E3/97
  • TGL34-100CA vs TGL41-8.2-E3/96
  • TGL34-100CA vs TGL41-8.2CA
  • TGL34-100CA vs TGL41-8.2CA
  • TGL34-100CA vs TGL41-8.2A-E3/97
  • TGL34-100CA vs TGL41-8.2A-E3/96
  • TGL34-100CA vs TGL41-8.2A
  • TGL34-100CA vs TGL41-8.2A
  • TGL34-100CA vs TGL41-75-E3/97
  • TGL34-100CA vs TGL41-75-E3/96
  • TGL34-100CA vs TGL41-75CA
  • TGL34-100CA vs TGL41-75CA
  • TGL34-100CA vs TGL41-75A-E3/97
  • TGL34-100CA vs TGL41-75A-E3/96
  • TGL34-100CA vs TGL41-75A
  • TGL34-100CA vs TGL41-75A
  • TGL34-100CA vs TGL41-7.5-E3/97
  • TGL34-100CA vs TGL41-7.5-E3/96
  • TGL34-100CA vs TGL41-7.5CA
  • TGL34-100CA vs TGL41-7.5CA
  • TGL34-100CA vs TGL41-7.5A-E3/97
  • TGL34-100CA vs TGL41-7.5A-E3/96
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.