1170-21-D91-7.5A
1170-21-D91-7.5A
Obsolete
Description:  CIR BRKR THRM 7.5A 28VDC
Manufacturer:  E-T-A
History Price: Obsolete
In Stock: 35200
1170-21-D91-7.5A Specification
Specification
Part No
1170-21-D91-7.5A
Category
Circuit Breakers
Manufacturer
E-T-A
Series
1170
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Holder
Breaker Type
Thermal
Current Rating (Amps)
7.5A
Actuator Type
-
Illumination
48 V
Illumination Voltage (Nominal)
Push to Reset
Approval Agency
1
Voltage Rating - DC
None
Number of Poles
-
Voltage Rating - AC
-
1170-21-D91-7.5A PDF Datasheet
1170-21-D91-7.5A Related Parts
1170-21-10A
1170-21-10A
E-T-A
CIR BRKR THRM 10A 28VDC
1170-21-15A
1170-21-15A
E-T-A
CIR BRKR THRM 15A 28VDC
1170-21-20A
1170-21-20A
E-T-A
CIR BRKR THRM 20A 28VDC
1170-21-25A
1170-21-25A
E-T-A
CIR BRKR THRM 25A 28VDC
1170-21-30A
1170-21-30A
E-T-A
CIR BRKR THRM 30A 28VDC
1170-21-3A
1170-21-3A
E-T-A
CIRCUIT BREAKER THRM 3A 28VDC
1170-21-4A
1170-21-4A
E-T-A
CIRCUIT BREAKER THRM 4A 28VDC
1170-21-5A
1170-21-5A
E-T-A
CIRCUIT BREAKER THRM 5A 28VDC
1170-21-6A
1170-21-6A
E-T-A
CIRCUIT BREAKER THRM 6A 28VDC
1170-21-7.5A
1170-21-7.5A
E-T-A
CIR BRKR THRM 7.5A 28VDC
1170-21-8A
1170-21-8A
E-T-A
CIRCUIT BREAKER THRM 8A 28VDC
1170-21-D91-10A
1170-21-D91-10A
E-T-A
CIR BRKR THRM 10A 28VDC
1170-21-D91-7.5A Compare Parts
  • 1170-21-D91-7.5A vs 1170-22-3A
  • 1170-21-D91-7.5A vs 1170-22-30A
  • 1170-21-D91-7.5A vs 1170-22-25A
  • 1170-21-D91-7.5A vs 1170-22-20A
  • 1170-21-D91-7.5A vs 1170-22-15A
  • 1170-21-D91-7.5A vs 1170-22-10A
  • 1170-21-D91-7.5A vs 1170-21-D91-8A
  • 1170-21-D91-7.5A vs 1170-21-D91-6A
  • 1170-21-D91-7.5A vs 1170-21-D91-5A
  • 1170-21-D91-7.5A vs 1170-21-D91-3A
  • 1170-21-D91-7.5A vs 1170-21-D91-30A
  • 1170-21-D91-7.5A vs 1170-21-D91-25A
  • 1170-21-D91-7.5A vs 1170-21-D91-20A
  • 1170-21-D91-7.5A vs 1170-21-D91-15A
  • 1170-21-D91-7.5A vs 1170-21-D91-10A
  • 1170-21-D91-7.5A vs 1170-21-8A
  • 1170-21-D91-7.5A vs 1170-21-7.5A
  • 1170-21-D91-7.5A vs 1170-21-6A
  • 1170-21-D91-7.5A vs 1170-21-5A
  • 1170-21-D91-7.5A vs 1170-21-4A
  • 1170-21-D91-7.5A vs 1170-21-3A
  • 1170-21-D91-7.5A vs 1170-21-30A
  • 1170-21-D91-7.5A vs 1170-21-25A
  • 1170-21-D91-7.5A vs 1170-21-20A
  • 1170-21-D91-7.5A vs 1170-21-15A
  • 1170-21-D91-7.5A vs 1170-21-10A
  • 1170-21-D91-7.5A vs 1170-22-8A
  • 1170-21-D91-7.5A vs 1170-22-7.5A
  • 1170-21-D91-7.5A vs 1170-22-6A
  • 1170-21-D91-7.5A vs 1170-22-4A
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you