Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Circuit Breakers
/ E-T-A 1610-92-25A
1610-92-25A
Active
Circuit Breakers
Description:
CIR BRKR THRM 25A 12VDC
Manufacturer:
E-T-A
Datasheet:
1610-92-25A Datasheet
History Price: $10.24
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1610-92-25A Specification
Specification
Part No
1610-92-25A
Category
Circuit Breakers
Manufacturer
E-T-A
Series
1610
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Holder
Breaker Type
Thermal
Current Rating (Amps)
25A
Actuator Type
14.5 V
Illumination
Automatic Reset
Illumination Voltage (Nominal)
1
Approval Agency
None
Voltage Rating - DC
-
Number of Poles
UL1500
Voltage Rating - AC
-
1610-92-25A PDF Datasheet
1610-92-25A Datasheet
Click and Download: 1610-92-25A Datasheet
1610-92-25A Related Parts
1610-21-10A
E-T-A
CIR BRKR THRM 10A 32VDC
1610-21-15A
E-T-A
CIR BRKR THRM 15A 32VDC
1610-21-20A
E-T-A
CIR BRKR THRM 20A 32VDC
1610-21-25A
E-T-A
CIR BRKR THRM 25A 32VDC
1610-21-30A
E-T-A
CIR BRKR THRM 30A 32VDC
1610-21-5A
E-T-A
CIRCUIT BREAKER THRM 5A 32VDC
1610-21-6A
E-T-A
CIRCUIT BREAKER THRM 6A 32VDC
1610-21-8A
E-T-A
CIR BRKR THERM 8A 32VDC
1610-92-10A
E-T-A
CIR BRKR THRM 10A 12VDC
1610-92-15A
E-T-A
CIR BRKR THRM 15A 12VDC
1610-92-20A
E-T-A
CIR BRKR THRM 20A 12VDC
1610-92-30A
E-T-A
CIR BRKR THRM 30A 12VDC
1610-92-25A Compare Parts
1610-92-25A vs 1610-H2-6A
1610-92-25A vs 1610-H2-5A
1610-92-25A vs 1610-H2-30A
1610-92-25A vs 1610-H2-25A
1610-92-25A vs 1610-H2-20A
1610-92-25A vs 1610-H2-15A
1610-92-25A vs 1610-H2-10A
1610-92-25A vs 1610-92-8A
1610-92-25A vs 1610-92-6A
1610-92-25A vs 1610-92-5A
1610-92-25A vs 1610-92-30A
1610-92-25A vs 1610-92-20A
1610-92-25A vs 1610-92-15A
1610-92-25A vs 1610-92-10A
1610-92-25A vs 1610-21-8A
1610-92-25A vs 1610-21-6A
1610-92-25A vs 1610-21-5A
1610-92-25A vs 1610-21-30A
1610-92-25A vs 1610-21-25A
1610-92-25A vs 1610-21-20A
1610-92-25A vs 1610-21-15A
1610-92-25A vs 1610-21-10A
1610-92-25A vs 1616027-1
1610-92-25A vs 1610-21-054800-30A
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.