1620-1-5A
1620-1-5A
Discontinued at Digi-Key
Description:  CIRCUIT BREAKER THRM 5A 12VDC
Manufacturer:  E-T-A
Datasheet:   1620-1-5A Datasheet
History Price: $9.39
In Stock: 15200
1620-1-5A Specification
Specification
Part No
1620-1-5A
Category
Circuit Breakers
Manufacturer
E-T-A
Series
1620
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Holder
Breaker Type
Thermal
Current Rating (Amps)
5A
Actuator Type
14.5 V
Illumination
Automatic Reset
Illumination Voltage (Nominal)
1
Approval Agency
None
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
-
1620-1-5A PDF Datasheet
1620-1-5A Related Parts
1620-1-10A
1620-1-10A
E-T-A
CIR BRKR THRM 10A 12VDC
1620-1-20A
1620-1-20A
E-T-A
CIR BRKR THRM 20A 12VDC
1620-1-30A
1620-1-30A
E-T-A
CIR BRKR THRM 30A 12VDC
1620-2-10A
1620-2-10A
E-T-A
CIR BRKR THRM 10A 12VDC
1620-2-15A
1620-2-15A
E-T-A
CIR BRKR THRM 15A 12VDC
1620-2-20A
1620-2-20A
E-T-A
CIR BRKR THRM 20A 12VDC
1620-2-25A
1620-2-25A
E-T-A
CIR BRKR THRM 25A 12VDC
1620-2-30A
1620-2-30A
E-T-A
CIR BRKR THRM 30A 12VDC
1620-2-5A
1620-2-5A
E-T-A
CIRCUIT BREAKER THRM 5A 12VDC
1620-2-7.5A
1620-2-7.5A
E-T-A
CIR BRKR THRM 7.5A 12VDC
1620-3-10A
1620-3-10A
E-T-A
CIR BRKR THRM 10A 24VDC
1620-3-15A
1620-3-15A
E-T-A
CIR BRKR THRM 15A 24VDC
1620-1-5A Compare Parts
  • 1620-1-5A vs 1626-3-20A
  • 1620-1-5A vs 1626-3-15A
  • 1620-1-5A vs 1626-3-10A
  • 1620-1-5A vs 1620-3-5A
  • 1620-1-5A vs 1620-3-30A
  • 1620-1-5A vs 1620-3-25A
  • 1620-1-5A vs 1620-3-20A
  • 1620-1-5A vs 1620-3-15A
  • 1620-1-5A vs 1620-3-10A
  • 1620-1-5A vs 1620-2-7.5A
  • 1620-1-5A vs 1620-2-5A
  • 1620-1-5A vs 1620-2-30A
  • 1620-1-5A vs 1620-2-25A
  • 1620-1-5A vs 1620-2-20A
  • 1620-1-5A vs 1620-2-15A
  • 1620-1-5A vs 1620-2-10A
  • 1620-1-5A vs 1620-1-30A
  • 1620-1-5A vs 1620-1-20A
  • 1620-1-5A vs 1620-1-10A
  • 1620-1-5A vs 1626-3H-5A
  • 1620-1-5A vs 1626-3H-30A
  • 1620-1-5A vs 1626-3H-20A
  • 1620-1-5A vs 1626-3H-15A
  • 1620-1-5A vs 1626-3H-10A
  • 1620-1-5A vs 1626-3-7.5A
  • 1620-1-5A vs 1626-3-30A
  • 1620-1-5A vs 1626-3-25A
  • 1620-1-5A vs 1626-2-15A
  • 1620-1-5A vs 1626-1-7.5A
  • 1620-1-5A vs 1626-1-5A
  • 1620-1-5A vs 1626-1-20A
  • 1620-1-5A vs 1626-1-15A
  • 1620-1-5A vs 1626-1-10A
  • 1620-1-5A vs 1620-3H-5A
  • 1620-1-5A vs 1620-3H-30A
  • 1620-1-5A vs 1620-3H-25A
  • 1620-1-5A vs 1620-3H-20A
  • 1620-1-5A vs 1620-3H-15A
  • 1620-1-5A vs 1620-3H-10A
  • 1620-1-5A vs 1620-3-7.5A
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!