201-1.2A
201-1.2A
Active
Description:  CIR BRKR THERM 1.2A 240VAC/65VDC
Manufacturer:  E-T-A
Datasheet:   201-1.2A Datasheet
History Price: $38.94
In Stock: 15860
201-1.2A Specification
Specification
Part No
201-1.2A
Category
Circuit Breakers
Manufacturer
E-T-A
Series
201
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Thermal Magnetic
Current Rating (Amps)
1.2A
Actuator Type
250 V
Illumination
80 V
Illumination Voltage (Nominal)
Pushbutton
Approval Agency
1
Voltage Rating - DC
None
Number of Poles
-
Voltage Rating - AC
CSA C22.2 No 235, IEC 60934, UL1077
201-1.2A PDF Datasheet
201-1.2A Related Parts
201-0.1A
201-0.1A
E-T-A
CIR BRK THERM 100MA 240VAC/65VDC
201-0.3A
201-0.3A
E-T-A
CIR BRK THERM 300MA 240VAC/65VDC
201-0.5A
201-0.5A
E-T-A
CIR BRK THERM 500MA 240VAC/65VDC
201-0.8A
201-0.8A
E-T-A
CIR BRK THERM 800MA 240VAC/65VDC
201-1.5A
201-1.5A
E-T-A
CIR BRKR THERM 1.5A 240VAC/65VDC
201-10A
201-10A
E-T-A
CIR BRK THRM-MG 10A 240VAC/65VDC
201-15A
201-15A
E-T-A
CIR BRK THRM-MG 15A 240VAC/65VDC
201-16A
201-16A
E-T-A
CIR BRK THRM-MG 16A 240VAC/65VDC
201-1A
201-1A
E-T-A
CIR BRK THRM-MAG 1A 240VAC/65VDC
201-2.5A
201-2.5A
E-T-A
CIR BRKR THERM 2.5A 240VAC/65VDC
201-2A
201-2A
E-T-A
CIR BRK THRM-MAG 2A 240VAC/65VDC
201-3A
201-3A
E-T-A
CIR BRK THRM-MAG 3A 240VAC/65VDC
201-1.2A Compare Parts
  • 201-1.2A vs 201-7A
  • 201-1.2A vs 201-6A
  • 201-1.2A vs 201-5A
  • 201-1.2A vs 201-4A
  • 201-1.2A vs 201-3A
  • 201-1.2A vs 201-2A
  • 201-1.2A vs 201-2.5A
  • 201-1.2A vs 201-1A
  • 201-1.2A vs 201-16A
  • 201-1.2A vs 201-15A
  • 201-1.2A vs 201-10A
  • 201-1.2A vs 201-1.5A
  • 201-1.2A vs 201-0.8A
  • 201-1.2A vs 201-0.5A
  • 201-1.2A vs 201-0.3A
  • 201-1.2A vs 201-0.1A
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads