C10G0.5
C10G0.5
Obsolete
Description:  FUSE CARTRIDGE 500MA 500VAC 5AG
Manufacturer:  Eaton Bussmann
Datasheet:   C10G0.5 Datasheet
History Price: $17.86
In Stock: 40000
C10G0.5 Specification
Specification
Part No
C10G0.5
Category
Electrical, Specialty Fuses
Manufacturer
Eaton Bussmann
Series
C10G
Packaging
Bulk,Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge
Current Rating (Amps)
500mA
Voltage Rating - AC
500 VAC
Response Time
-
Applications
-
Features
Electrical, Industrial
Class
-
Approval Agency
-
Operating Temperature
-
Breaking Capacity @ Rated Voltage
-
Package / Case
120kA
Size / Dimension
5AG, 10mm x 38mm (Midget)
Voltage Rating - DC
0.406" Dia x 1.500" L (10.30mm x 38.00mm)
C10G0.5 PDF Datasheet
C10G0.5 Related Parts
C10G1
C10G1
Eaton Bussmann
FUSE CARTRIDGE 1A 500VAC 5AG
C10G10
C10G10
Eaton Bussmann
FUSE CARTRIDGE 10A 500VAC 5AG
C10G10I
C10G10I
Eaton Bussmann
FUSE CRTRDGE 10A 500VAC CYLINDR
C10G12
C10G12
Eaton Bussmann
FUSE CARTRIDGE 12A 500VAC 5AG
C10G16
C10G16
Eaton Bussmann
FUSE CARTRIDGE 16A 500VAC 5AG
C10G16I
C10G16I
Eaton Bussmann
FUSE CRTRDGE 16A 500VAC CYLINDR
C10G1I
C10G1I
Eaton Bussmann
FUSE CARTRIDGE 1A 500VAC CYLINDR
C10G2
C10G2
Eaton Bussmann
FUSE CARTRIDGE 2A 500VAC 5AG
C10G20
C10G20
Eaton Bussmann
FUSE CARTRIDGE 20A 500VAC 5AG
C10G20I
C10G20I
Eaton Bussmann
FUSE CRTRDGE 20A 500VAC CYLINDR
C10G25
C10G25
Eaton Bussmann
FUSE CARTRIDGE 25A 500VAC 5AG
C10G25I
C10G25I
Eaton Bussmann
FUSE CRTRDGE 25A 500VAC CYLINDR
C10G0.5 Compare Parts
  • C10G0.5 vs C10M4I
  • C10G0.5 vs C10M4
  • C10G0.5 vs C10M32
  • C10G0.5 vs C10M20
  • C10G0.5 vs C10M2
  • C10G0.5 vs C10M16
  • C10G0.5 vs C10M12
  • C10G0.5 vs C10M10
  • C10G0.5 vs C10M1
  • C10G0.5 vs C10M0.5
  • C10G0.5 vs C10M0.16
  • C10G0.5 vs C10G8
  • C10G0.5 vs C10G6I
  • C10G0.5 vs C10G6
  • C10G0.5 vs C10G4I
  • C10G0.5 vs C10G4
  • C10G0.5 vs C10G32
  • C10G0.5 vs C10G2I
  • C10G0.5 vs C10G25I
  • C10G0.5 vs C10G25
  • C10G0.5 vs C10G20I
  • C10G0.5 vs C10G20
  • C10G0.5 vs C10G2
  • C10G0.5 vs C10G1I
  • C10G0.5 vs C10G16I
  • C10G0.5 vs C10G16
  • C10G0.5 vs C10G12
  • C10G0.5 vs C10G10I
  • C10G0.5 vs C10G10
  • C10G0.5 vs C10G1
  • C10G0.5 vs C10NL
  • C10G0.5 vs C10M0.25
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.