HLQ-8
HLQ-8
Active
Description:  FUSE HOLDER CART 300V 8A PNL MNT
Manufacturer:  Eaton Bussmann
Datasheet:   HLQ-8 Datasheet
History Price: $21.8
In Stock: 26800
HLQ-8 Specification
Specification
Part No
HLQ-8
Category
Fuseholders
Manufacturer
Eaton Bussmann
Series
HLQ
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Panel Mount
Fuse Size
-
For Use With/Related Products
8:00:00
Fuse Type
GLQ, GMQ
Fuseholder Type
Cartridge
Voltage
Holder
Orientation
1
Termination Style
300V
Contact Material
-
Contact Finish
Wire Leads
Current Rating (Amps)
-
Number of Circuits
-
HLQ-8 PDF Datasheet
HLQ-8 Related Parts
HLQ-3-2/10
HLQ-3-2/10
Eaton Electronics
Fuse Holder BUSS FUSEHOLDER
HLQ-1K0603
HLQ-1K0603
Eaton Bussmann
FUSE HOLDER CART 300V 8A PNL MNT
HLQ-1K0606
HLQ-1K0606
Eaton Bussmann
FUSE HOLDER CART 300V 8A PNL MNT
HLQ-1K0624
HLQ-1K0624
Eaton Bussmann
FUSE HOLDER CART 300V 8A PNL MNT
HLQ-1K0656
HLQ-1K0656
Eaton Bussmann
FUSE HOLDER CART 300V 8A PNL MNT
HLQ-3-2/10-T
HLQ-3-2/10-T
Eaton Bussmann
FUSE HOLDER CART 300V IN LINE
HLQ-8 Compare Parts
  • HLQ-8 vs HLQ-3-2/10-T
  • HLQ-8 vs HLQ-1K0656
  • HLQ-8 vs HLQ-1K0624
  • HLQ-8 vs HLQ-1K0606
  • HLQ-8 vs HLQ-1K0603
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate