T60100-1C
T60100-1C
Obsolete
Description:  FUSE BLOK CART 600V 100A CHASSIS
Manufacturer:  Eaton Bussmann
Datasheet:   T60100-1C Datasheet
History Price: Obsolete
In Stock: 16800
T60100-1C Specification
Specification
Part No
T60100-1C
Category
Fuseholders
Manufacturer
Eaton Bussmann
Series
T600
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
0.75" Dia x 2.95" L (19.1mm x 75mm)
For Use With/Related Products
100 A
Fuse Type
Class T Fuses
Fuseholder Type
Cartridge
Voltage
Block
Orientation
1
Termination Style
600V
Contact Material
-
Contact Finish
Box Lug
Current Rating (Amps)
-
Number of Circuits
-
T60100-1C PDF Datasheet
T60100-1C Related Parts
T60030-1CR
T60030-1CR
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
T60030-3CR
T60030-3CR
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
T60060-1CR
T60060-1CR
Eaton Bussmann
FUSE BLOCK CART 600V 60A CHASSIS
T60060-1SR
T60060-1SR
Eaton Bussmann
FUSE BLOCK CART 600V 60A CHASSIS
T60060-2SR
T60060-2SR
Eaton Bussmann
FUSE BLOCK CART 600V 60A CHASSIS
T60060-3CR
T60060-3CR
Eaton Bussmann
FUSE BLOCK CART 600V 60A CHASSIS
T60030-1SR
T60030-1SR
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
T60030-2CR
T60030-2CR
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
T60030-2SR
T60030-2SR
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
T60030-3SR
T60030-3SR
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
T60060-2CR
T60060-2CR
Eaton Bussmann
FUSE BLOCK CART 600V 60A CHASSIS
T60060-3SR
T60060-3SR
Eaton Bussmann
FUSE BLOCK CART 600V 60A CHASSIS
T60100-1C Compare Parts
  • T60100-1C vs T60060-2SR
  • T60100-1C vs T60060-1SR
  • T60100-1C vs T60060-1CR
  • T60100-1C vs T60030-3CR
  • T60100-1C vs T60030-1CR
  • T60100-1C vs T60600-1C
  • T60100-1C vs T60400-1C
  • T60100-1C vs T60200-1C
  • T60100-1C vs T60100-3C
  • T60100-1C vs T60100-2C
  • T60100-1C vs T60060-3SR
  • T60100-1C vs T60060-2CR
  • T60100-1C vs T60030-3SR
  • T60100-1C vs T60030-2SR
  • T60100-1C vs T60030-2CR
  • T60100-1C vs T60030-1SR
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.