TB00-D
TB00-D
Obsolete
Description:  FUSE BLOCK CART 690V 160A DIN
Manufacturer:  Eaton Bussmann
Datasheet:   TB00-D Datasheet
History Price: Obsolete
In Stock: 15200
TB00-D Specification
Specification
Part No
TB00-D
Category
Fuseholders
Manufacturer
Eaton Bussmann
Series
NH
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Fuse Size
3.091" L x 1.181" W x 2.362" H (78.5mm x 30mm x 60mm)
For Use With/Related Products
160 A
Fuse Type
NH000, 00
Fuseholder Type
Cartridge
Voltage
Block
Orientation
3
Termination Style
690V
Contact Material
-
Contact Finish
Screw Terminal
Current Rating (Amps)
Copper
Number of Circuits
Silver
TB00-D PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.
Matthew King
Canada
5 stars
2026-03-16 10:49
Reached the destination in 15 days. As described. RECOMMENDED!
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.