TM60400-1CR
TM60400-1CR
Active
Description:  FUSE BLOCK 600V 400A CHASSIS
Manufacturer:  Eaton Bussmann
Datasheet:   TM60400-1CR Datasheet
History Price: $401.4
In Stock: 43200
TM60400-1CR Specification
Specification
Part No
TM60400-1CR
Category
Fuseholders
Manufacturer
Eaton Bussmann
Series
TM600
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
-
For Use With/Related Products
400 A
Fuse Type
JJS
Fuseholder Type
Bolt Down
Voltage
Block
Orientation
1
Termination Style
600V
Contact Material
-
Contact Finish
Box Lug
Current Rating (Amps)
-
Number of Circuits
-
TM60400-1CR Compare Parts
  • TM60400-1CR vs TM60200-3CR
  • TM60400-1CR vs TM60200-1CR
  • TM60400-1CR vs TM60100-3CR
  • TM60400-1CR vs TM60100-1CR
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.