TPHCS250-E
TPHCS250-E
Active
Description:  FUSE HLDR BLADE 80V 250A CHASS
Manufacturer:  Eaton Bussmann
Datasheet:   TPHCS250-E Datasheet
History Price: $848.1125
In Stock: 26000
TPHCS250-E Specification
Specification
Part No
TPHCS250-E
Category
Fuseholders
Manufacturer
Eaton Bussmann
Series
Telpower? TPHCS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
1" Dia x 2.657" L (25.4mm x 67.5mm)
For Use With/Related Products
250 A
Fuse Type
Bolt Mount Cartridge Fuses
Fuseholder Type
Blade
Voltage
Holder
Orientation
1
Termination Style
80V
Contact Material
-
Contact Finish
Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
Copper
Number of Circuits
Tin
TPHCS250-E PDF Datasheet
TPHCS250-E Related Parts
TPHCS250-EAV
TPHCS250-EAV
Eaton Bussmann
FUSE HLDR BLADE
TPHCS250-EL
TPHCS250-EL
Eaton Bussmann
FUSE HLDR BLADE 80V 250A CHASS
TPHCS250-M
TPHCS250-M
Eaton Bussmann
FUSE HLDR BLADE 80V 250A CHASS
TPHCS250-MAV
TPHCS250-MAV
Eaton Bussmann
FUSE HLDR BLADE
TPHCS250-ML
TPHCS250-ML
Eaton Bussmann
FUSE HLDR BLADE 80V 250A CHASS
TPHCS250-P
TPHCS250-P
Eaton Bussmann
FUSE HLDR BLADE 80V 250A CHASS
TPHCS800-E
TPHCS800-E
Eaton Bussmann
FUSE HLDR BLADE 80V 800A CHASS
TPHCS800-EAV
TPHCS800-EAV
Eaton Bussmann
FUSE HLDR BLADE
TPHCS800-EL
TPHCS800-EL
Eaton Bussmann
FUSE HLDR BLADE 80V 800A CHASS
TPHCS800-M
TPHCS800-M
Eaton Bussmann
FUSE HLDR BLADE 80V 800A CHASS
TPHCS800-MAV
TPHCS800-MAV
Eaton Bussmann
FUSE HLDR BLADE
TPHCS800-ML
TPHCS800-ML
Eaton Bussmann
FUSE HLDR BLADE 80V 800A CHASS
TPHCS250-E Compare Parts
  • TPHCS250-E vs TPHCS800-ML
  • TPHCS250-E vs TPHCS800-MAV
  • TPHCS250-E vs TPHCS800-M
  • TPHCS250-E vs TPHCS800-EL
  • TPHCS250-E vs TPHCS800-EAV
  • TPHCS250-E vs TPHCS800-E
  • TPHCS250-E vs TPHCS250-P
  • TPHCS250-E vs TPHCS250-ML
  • TPHCS250-E vs TPHCS250-MAV
  • TPHCS250-E vs TPHCS250-M
  • TPHCS250-E vs TPHCS250-EL
  • TPHCS250-E vs TPHCS250-EAV
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description