2025/1/23
2025/1/23
Active
Description:  BUSS FUSEBLOCK
Manufacturer:  Eaton Electronics
Datasheet:   2025/1/23 Datasheet
History Price: $21.28
In Stock: 10320
2025/1/23 Specification
Specification
Part No
2025/1/23
Category
Fuseholders
Manufacturer
Eaton Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Fuse Size
-
For Use With/Related Products
-
Fuse Type
-
Fuseholder Type
Cartridge
Voltage
Block
Orientation
1
Termination Style
-
Contact Material
-
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
-
2025/1/23 PDF Datasheet
2025/1/23 Related Parts
2025/1/28
2025/1/28
Eaton Electronics
FUSE BLOCK CART 250V 30A CHASSIS
2025/2/28
2025/2/28
Eaton Electronics
FUSE BLOCK CART 250V 30A CHASSIS
2025/1/26
2025/1/26
Littelfuse Inc
FUSE BLOCK 6P
2025/1/30
2025/1/30
Eaton Electronics
BUSS FUSEBLOCK
2025/2/23
2025/2/23
Eaton Electronics
BUSS FUSEBLOCK
2025/3/3
2025/3/3
Eaton Electronics
BUSS FUSEBLOCK
2025/3/23
2025/3/23
Eaton Electronics
BUSS FUSEBLOCK
2025/3/28
2025/3/28
Eaton Electronics
FUSE BLOCK CART 250V 30A CHASSIS
2025/3/30
2025/3/30
Eaton Electronics
BUSS FUSEBLOCK
2025/4/3
2025/4/3
Eaton Electronics
BUSS FUSEBLOCK
2025/4/23
2025/4/23
Eaton Electronics
BUSS FUSEBLOCK
2025/4/28
2025/4/28
Eaton Electronics
FUSE BLOCK CART 250V 30A CHASSIS
2025/1/23 Compare Parts
  • 2025/1/23 vs 2025/1/28
  • 2025/1/23 vs 2025/12/30
  • 2025/1/23 vs 2025/12/28
  • 2025/1/23 vs 2025/12/23
  • 2025/1/23 vs 2025/12/3
  • 2025/1/23 vs 2025/10/30
  • 2025/1/23 vs 2025/10/29
  • 2025/1/23 vs 2025/9/30
  • 2025/1/23 vs 2025/8/30
  • 2025/1/23 vs 2025/8/23
  • 2025/1/23 vs 2025/8/3
  • 2025/1/23 vs 2025/7/30
  • 2025/1/23 vs 2025/6/30
  • 2025/1/23 vs 2025/6/29
  • 2025/1/23 vs 2025/6/28
  • 2025/1/23 vs 2025/6/23
  • 2025/1/23 vs 2025/6/3
  • 2025/1/23 vs 2025/5/30
  • 2025/1/23 vs 2025/5/28
  • 2025/1/23 vs 2025/5/23
  • 2025/1/23 vs 2025/4/30
  • 2025/1/23 vs 2025/4/28
  • 2025/1/23 vs 2025/4/23
  • 2025/1/23 vs 2025/4/3
  • 2025/1/23 vs 2025/3/30
  • 2025/1/23 vs 2025/3/28
  • 2025/1/23 vs 2025/3/23
  • 2025/1/23 vs 2025/3/3
  • 2025/1/23 vs 2025/2/23
  • 2025/1/23 vs 2025/1/30
  • 2025/1/23 vs 2025/1/26
  • 2025/1/23 vs 2025/3/22
  • 2025/1/23 vs 2025/2/22
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement