Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuses
/ Eaton Electronics 2822HC40-RTR
2822HC40-RTR
Active
Fuses
Description:
FUSE BOARD MOUNT 40A 72VDC 2SMD
Manufacturer:
Eaton Electronics
Datasheet:
2822HC40-RTR Datasheet
History Price: $6.61
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2822HC40-RTR Specification
Specification
Part No
2822HC40-RTR
Category
Fuses
Manufacturer
Eaton Electronics
Series
2822HC
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Fuse Type
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
40 A
Voltage Rating - AC
-
Response Time
72 V
Package / Case
-
Breaking Capacity @ Rated Voltage
2-SMD, J-Lead
Melting I²t
1kA
Approval Agency
-
Operating Temperature
cURus, UL
Color
-
Size / Dimension
-
Voltage Rating - DC
0.299" L x 0.236" W x 0.173" H (7.60mm x 6.00mm x 4.40mm)
2822HC40-RTR PDF Datasheet
2822HC40-RTR Datasheet
Click and Download: 2822HC40-RTR Datasheet
2822HC40-RTR Related Parts
2822HC100-RTR
Eaton Electronics
FUSE BOARD MOUNT 100A 72VDC 2SMD
2822HC125-RTR
Eaton Electronics
FUSE BOARD MOUNT 125A 60VDC 2SMD
2822HC50-RTR
Eaton Electronics
FUSE BOARD MOUNT 50A 72VDC 2SMD
2822HC60-RTR
Eaton Electronics
FUSE BOARD MOUNT 60A 72VDC 2SMD
2822HC70-RTR
Eaton Electronics
FUSE BOARD MOUNT 70A 72VDC 2SMD
2822HC80-RTR
Eaton Electronics
FUSE BOARD MOUNT 80A 72VDC 2SMD
2822HC90-RTR
Eaton Electronics
FUSE BOARD MOUNT 90A 72VDC 2SMD
282-451
WAGO Corporation
FUSE CERAMIC 6.3A 250VAC
282-452
WAGO Corporation
FUSE CERAMIC 6.3A 250VAC
282-454
WAGO Corporation
FUSE CERAMIC 10A 500VAC
282-457
WAGO Corporation
FUSE CERAMIC 10A 250VAC
282-458
WAGO Corporation
FUSE CERAMIC 10A 240VAC
2822HC40-RTR Compare Parts
2822HC40-RTR vs 2822HC80-RTR
2822HC40-RTR vs 2822HC70-RTR
2822HC40-RTR vs 2822HC60-RTR
2822HC40-RTR vs 2822HC50-RTR
2822HC40-RTR vs 2822HC125-RTR
2822HC40-RTR vs 2822HC100-RTR
2822HC40-RTR vs 282-458
2822HC40-RTR vs 282-457
2822HC40-RTR vs 282-454
2822HC40-RTR vs 282-452
2822HC40-RTR vs 282-451
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.