ABC-10-R
ABC-10-R
Active
Description:  FUSE CERM 10A 250VAC 125VDC 3AB
Manufacturer:  Eaton Electronics
Datasheet:   ABC-10-R Datasheet
History Price: $4.926
In Stock: 47200
ABC-10-R Specification
Specification
Part No
ABC-10-R
Category
Fuses
Manufacturer
Eaton Electronics
Series
ABC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Ceramic
Current Rating (Amps)
10:00:00
Voltage Rating - AC
250 V
Response Time
125 V
Package / Case
Fast Blow
Breaking Capacity @ Rated Voltage
3AB, 3AG, 1/4" x 1-1/4"
Melting I²t
200A AC, 10kA DC
Approval Agency
208.8
Operating Temperature
CSA, UL
Color
-
Size / Dimension
-
Voltage Rating - DC
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
ABC-10-R PDF Datasheet
ABC-10-R Related Parts
ABC-1/10-R
ABC-1/10-R
Eaton Electronics
FUSE CERM 100MA 250VAC 3AB 3AG
ABC-1/16
ABC-1/16
Eaton Electronics
FUSE CERM 63MA 250VAC 125VDC 3AB
ABC-1/16-R
ABC-1/16-R
Eaton Electronics
FUSE CERM 63MA 250VAC 125VDC 3AB
ABC-1/2
ABC-1/2
Eaton Electronics
ABC-1/2
ABC-1/2-R
ABC-1/2-R
Eaton Electronics
FUSE CERM 500MA 250VAC 125VDC
ABC-1/4
ABC-1/4
Eaton Electronics
CARTRIDGE FUSES
ABC-1/4-R
ABC-1/4-R
Eaton Electronics
FUSE CERM 250MA 250VAC 125VDC
ABC-1/8-R
ABC-1/8-R
Eaton Electronics
FUSE CERM 125MA 250VAC 125VDC
ABC-10
ABC-10
Eaton Electronics
ABC 10A BUSS FA 5-IN BOX
ABC-1-1/2
ABC-1-1/2
Eaton Electronics
ABC-1-1/2
ABC-1-1/2-R
ABC-1-1/2-R
Eaton Electronics
FUSE CERM 1.5A 250VAC 125VDC 3AB
ABC-1-1/4-R
ABC-1-1/4-R
Eaton Electronics
FUSE CERM 1.25A 250VAC 3AB 3AG
ABC-10-R Compare Parts
  • ABC-10-R vs ABC-V-8-R
  • ABC-10-R vs ABC-V-7-R
  • ABC-10-R vs ABC-V-6-R
  • ABC-10-R vs ABC-V-5-R
  • ABC-10-R vs ABC-V-4-R
  • ABC-10-R vs ABC-V-3-R
  • ABC-10-R vs ABC-V-30-R
  • ABC-10-R vs ABC-V-3/8-R
  • ABC-10-R vs ABC-V-3/4-R
  • ABC-10-R vs ABC-V-2-R
  • ABC-10-R vs ABC-V-25-R
  • ABC-10-R vs ABC-V-2-1/2-R
  • ABC-10-R vs ABC-V-20-R
  • ABC-10-R vs ABC-V-1-R
  • ABC-10-R vs ABC-V-18-R
  • ABC-10-R vs ABC-V-15-R
  • ABC-10-R vs ABC-V-13-R
  • ABC-10-R vs ABC-V-12-R
  • ABC-10-R vs ABC-V-1-1/4-R
  • ABC-10-R vs ABC-V-1-1/2-R
  • ABC-10-R vs ABC-V-10-R
  • ABC-10-R vs ABC-V-1/8-R
  • ABC-10-R vs ABC-V-1/4-R
  • ABC-10-R vs ABC-V-1/2-R
  • ABC-10-R vs ABC-V-1/10-R
  • ABC-10-R vs ABC-9-R
  • ABC-10-R vs ABC-8-R
  • ABC-10-R vs ABC-8
  • ABC-10-R vs ABC-7-R
  • ABC-10-R vs ABC-7
  • ABC-10-R vs ABC-6-R
  • ABC-10-R vs ABC-6
  • ABC-10-R vs ABC-5-R
  • ABC-10-R vs ABC-5
  • ABC-10-R vs ABC-4-R
  • ABC-10-R vs ABC-4
  • ABC-10-R vs ABC-3-R
  • ABC-10-R vs ABC-30-R
  • ABC-10-R vs ABC-30
  • ABC-10-R vs ABC-3/8-R
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.