Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuses
/ Eaton Electronics AGC-1/200
AGC-1/200
Active
Fuses
Description:
FUSE GLASS 5MA 250VAC 3AB 3AG
Manufacturer:
Eaton Electronics
Datasheet:
AGC-1/200 Datasheet
History Price: $117.896
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AGC-1/200 Specification
Specification
Part No
AGC-1/200
Category
Fuses
Manufacturer
Eaton Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
-
Current Rating (Amps)
-
Voltage Rating - AC
-
Response Time
-
Package / Case
-
Breaking Capacity @ Rated Voltage
3AB, 3AG, 1/4" x 1-1/4"
Melting I²t
-
Approval Agency
-
Operating Temperature
-
Color
-
Size / Dimension
-
Voltage Rating - DC
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
AGC-1/200 PDF Datasheet
AGC-1/200 Datasheet
Click and Download: AGC-1/200 Datasheet
AGC-1/200 Related Parts
AGC-1/10-R
Eaton Electronics
FUSE GLASS 100MA 250VAC 3AB 3AG
AGC-1/16-R
Eaton Electronics
FUSE GLASS 63MA 250VAC 3AB 3AG
AGC-1/20
Eaton Electronics
FUSE GLASS 50MA 250VAC 3AB 3AG
AGC-1/200-R
Eaton Electronics
FUSE GLASS 5MA 250VAC 3AB 3AG
AGC-1/20-R
Eaton Electronics
FUSE GLASS 50MA 250VAC 3AB 3AG
AGC-1/2-R
Eaton Electronics
FUSE GLASS 500MA 250VAC 3AB 3AG
AGC-1/32
Eaton Electronics
FUSE GLASS 31MA 250VAC/VDC 3AB
AGC-1/4
Eaton Electronics
BUSS SMALL DIMENSION FUSE FAST A
AGC-1/4-R
Eaton Electronics
FUSE GLASS 250MA 250VAC 3AB 3AG
AGC-1/50
Eaton Electronics
FUSE GLASS 20MA 250VAC 3AB 3AG
AGC-1/50-R
Eaton Electronics
FUSE GLASS 20MA 250VAC 3AB 3AG
AGC-1/8-R
Eaton Electronics
FUSE GLASS 125MA 250VAC 3AB 3AG
AGC-1/200 Compare Parts
AGC-1/200 vs AGC-V-8-R
AGC-1/200 vs AGC-V8-1J0295-R
AGC-1/200 vs AGC-V-8-1J0295
AGC-1/200 vs AGC-V-8/10-R
AGC-1/200 vs AGC-V-7-R
AGC-1/200 vs AGC-V-7-1/2-R
AGC-1/200 vs AGC-V-6-R
AGC-1/200 vs AGC-V-6-1J0295
AGC-1/200 vs AGC-V-6-1/4-R
AGC-1/200 vs AGC-V-6/10-R
AGC-1/200 vs AGC-V-5-R
AGC-1/200 vs AGC-V-4-R
AGC-1/200 vs AGC-V-4/10-R
AGC-1/200 vs AGC-V-3-R
AGC-1/200 vs AGC-V-3-2/10-R
AGC-1/200 vs AGC-V-3-1/2-R
AGC-1/200 vs AGC-V-30-R
AGC-1/200 vs AGC-V-3/8-R
AGC-1/200 vs AGC-V-3/4-R
AGC-1/200 vs AGC-V-3/16-R
AGC-1/200 vs AGC-V-3/10-R
AGC-1/200 vs AGC-V-2-R
AGC-1/200 vs AGC-V-25-R
AGC-1/200 vs AGC-V-2-1/4-R
AGC-1/200 vs AGC-V-2-1/2-R
AGC-1/200 vs AGC-V-20-R
AGC-1/200 vs AGC-V-2/10-R
AGC-1/200 vs AGC-V-1-R
AGC-1/200 vs AGC-V-1-8/10-R
AGC-1/200 vs AGC-V-175/1000R
AGC-1/200 vs AGC-V-1-6/10-R
AGC-1/200 vs AGC-V-15-R
AGC-1/200 vs AGC-V-15/100-R
AGC-1/200 vs AGC-V-12-R
AGC-1/200 vs AGC-V-1-1/4-R
AGC-1/200 vs AGC-V-10-R
AGC-1/200 vs AGC-V-1/8-R
AGC-1/200 vs AGC-V-1/4-R
AGC-1/200 vs AGC-V-1/32
AGC-1/200 vs AGC-V-1/2-R
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.