AHC-2-R
AHC-2-R
Active
Description:  FUSE CERAMIC 2A 600VAC 3AB 3AG
Manufacturer:  Eaton Electronics
Datasheet:   AHC-2-R Datasheet
History Price: $8.16
In Stock: 16400
AHC-2-R Specification
Specification
Part No
AHC-2-R
Category
Fuses
Manufacturer
Eaton Electronics
Series
AHC
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Ceramic
Current Rating (Amps)
2:00:00
Voltage Rating - AC
600 V
Response Time
Fast Blow
Package / Case
3AB, 3AG, 1/4" x 1-1/4"
Breaking Capacity @ Rated Voltage
10kA
Melting I²t
UL
Approval Agency
-55℃ ~ 125℃
Operating Temperature
-
Color
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Size / Dimension
1
Voltage Rating - DC
-
AHC-2-R PDF Datasheet
AHC-2-R Related Parts
AHC-10-R
AHC-10-R
Eaton Electronics
FUSE CERAMIC 10A 600VAC 3AB 3AG
AHC-1-5-R
AHC-1-5-R
Eaton Electronics
FUSE CERAMIC 1.5A 600VAC 3AB 3AG
AHC-1-6-R
AHC-1-6-R
Eaton Electronics
FUSE CERAMIC 1.6A 600VAC 3AB 3AG
AHC-1-R
AHC-1-R
Eaton Electronics
FUSE CERAMIC 1A 600VAC 3AB 3AG
AHC-2-5-R
AHC-2-5-R
Eaton Electronics
FUSE CERAMIC 2.5A 600VAC 3AB 3AG
AHC-3-15-R
AHC-3-15-R
Eaton Electronics
FUSE CERM 3.15A 600VAC 3AB 3AG
AHC-3-R
AHC-3-R
Eaton Electronics
FUSE CERAMIC 3A 600VAC 3AB 3AG
AHC-4-R
AHC-4-R
Eaton Electronics
FUSE CERAMIC 4A 600VAC 3AB 3AG
AHC-5-R
AHC-5-R
Eaton Electronics
FUSE CERAMIC 5A 600VAC 3AB 3AG
AHC-6-R
AHC-6-R
Eaton Electronics
FUSE CERAMIC 6A 600VAC 3AB 3AG
AHC-8-R
AHC-8-R
Eaton Electronics
FUSE CERAMIC 8A 600VAC 3AB 3AG
AHC-V-10-R
AHC-V-10-R
Eaton Electronics
FUSE CERAMIC 10A 600VAC 3AB 3AG
AHC-2-R Compare Parts
  • AHC-2-R vs AHC-V-6-R
  • AHC-2-R vs AHC-V-5-R
  • AHC-2-R vs AHC-V-4-R
  • AHC-2-R vs AHC-V-3-R
  • AHC-2-R vs AHC-V-3-15-R
  • AHC-2-R vs AHC-V-2-R
  • AHC-2-R vs AHC-V-2-5-R
  • AHC-2-R vs AHC-V-1-R
  • AHC-2-R vs AHC-V-1-6-R
  • AHC-2-R vs AHC-V-1-5-R
  • AHC-2-R vs AHC-V-10-R
  • AHC-2-R vs AHC-8-R
  • AHC-2-R vs AHC-6-R
  • AHC-2-R vs AHC-5-R
  • AHC-2-R vs AHC-4-R
  • AHC-2-R vs AHC-3-R
  • AHC-2-R vs AHC-3-15-R
  • AHC-2-R vs AHC-2-5-R
  • AHC-2-R vs AHC-1-R
  • AHC-2-R vs AHC-1-6-R
  • AHC-2-R vs AHC-1-5-R
  • AHC-2-R vs AHC-10-R
  • AHC-2-R vs AHC-V-30-R
  • AHC-2-R vs AHC-30-R
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…