BK/1A1119-10
BK/1A1119-10
Obsolete
Description:  FUSE CLIP CARTRIDGE PCB
Manufacturer:  Eaton Electronics
History Price: Obsolete
In Stock: 46220
BK/1A1119-10 Specification
Specification
Part No
BK/1A1119-10
Category
Fuseholders
Manufacturer
Eaton Electronics
Series
1AXXXX
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
0.25" Dia (6.35mm)
For Use With/Related Products
1/4" Dia Fuses
Fuse Type
Cartridge
Fuseholder Type
Clip
Voltage
1
Orientation
-
Termination Style
Horizontal
Contact Material
PC Pin
Contact Finish
Spring Bronze
Current Rating (Amps)
Tin
Number of Circuits
-
BK/1A1119-10 PDF Datasheet
BK/1A1119-10 Related Parts
BK/1A1119-01
BK/1A1119-01
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-02
BK/1A1119-02
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-03
BK/1A1119-03
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-03-R
BK/1A1119-03-R
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-04
BK/1A1119-04
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-04-R
BK/1A1119-04-R
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-05
BK/1A1119-05
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-09
BK/1A1119-09
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-09-R
BK/1A1119-09-R
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-10-R
BK/1A1119-10-R
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1120-05
BK/1A1120-05
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1120-06-R
BK/1A1120-06-R
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-10 Compare Parts
  • BK/1A1119-10 vs BK-S-8203-1X-DIN
  • BK/1A1119-10 vs BK-S-8202-1X-DIN
  • BK/1A1119-10 vs BK-S-8103-1X-DIN
  • BK/1A1119-10 vs BK-S-8102-1X-DIN
  • BK/1A1119-10 vs BK-S-8002-1X-DIN
  • BK/1A1119-10 vs BK-HVI-R
  • BK/1A1119-10 vs BK-HVI-HH-R
  • BK/1A1119-10 vs BK-HKX
  • BK/1A1119-10 vs BK-HKT
  • BK/1A1119-10 vs BK-HKL-W
  • BK/1A1119-10 vs BK-HKL
  • BK/1A1119-10 vs BK-H15-H-1
  • BK/1A1119-10 vs BK/S-8301-4-R
  • BK/1A1119-10 vs BK/S-8301-3-R
  • BK/1A1119-10 vs BK/S-8301-2-R
  • BK/1A1119-10 vs BK/S-8301-1X-DIN
  • BK/1A1119-10 vs BK/S-8301-1-R
  • BK/1A1119-10 vs BK/S-8301-12-R
  • BK/1A1119-10 vs BK/S-8301-10-R
  • BK/1A1119-10 vs BK/S-8203-1-R
  • BK/1A1119-10 vs BK/S-8202-4
  • BK/1A1119-10 vs BK/S-8202-3-R
  • BK/1A1119-10 vs BK/S-8202-2-R
  • BK/1A1119-10 vs BK/S-8202-1-R
  • BK/1A1119-10 vs BK/S-8202-12-R
  • BK/1A1119-10 vs BK/S-8202-10-R
  • BK/1A1119-10 vs BK/S-8201-3-R
  • BK/1A1119-10 vs BK/S-8201-1-SNP
  • BK/1A1119-10 vs BK/S-8201-1-R
  • BK/1A1119-10 vs BK/S-8102-2
  • BK/1A1119-10 vs BK/S-8102-1-R
  • BK/1A1119-10 vs BK/S-8101-1
  • BK/1A1119-10 vs BK/S-8002-1X-R
  • BK/1A1119-10 vs BK/S-8002-1-R
  • BK/1A1119-10 vs BK/S-8002-12-R
  • BK/1A1119-10 vs BK/S-8001-4
  • BK/1A1119-10 vs BK/S-8001-1-R
  • BK/1A1119-10 vs BK/PCS
  • BK/1A1119-10 vs BK/HWA
  • BK/1A1119-10 vs BK/HVP-R
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads