BK/C520-1
BK/C520-1
Obsolete
Description:  FUSE GLASS 1A 350VAC 2AG
Manufacturer:  Eaton Electronics
Datasheet:   BK/C520-1 Datasheet
History Price: $2.1452
In Stock: 9200
BK/C520-1 Specification
Specification
Part No
BK/C520-1
Category
Fuses
Manufacturer
Eaton Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Glass
Current Rating (Amps)
1:00:00
Voltage Rating - AC
350 V
Response Time
Fast Blow
Package / Case
2AG, 5mm x 15mm
Breaking Capacity @ Rated Voltage
100A
Melting I²t
0.68
Approval Agency
CSA, UL
Operating Temperature
-55℃ ~ 125℃
Color
-
Size / Dimension
0.205" Dia x 0.551" L (5.20mm x 14.00mm)
Voltage Rating - DC
-
BK/C520-1 PDF Datasheet
BK/C520-1 Related Parts
BK/ABC-1
BK/ABC-1
Eaton Electronics
FUSE CERM 1A 250VAC 125VDC 3AB
BK/ABC-1/2
BK/ABC-1/2
Eaton Electronics
FUSE CERM 500MA 250VAC 125VDC
BK/ABC-1/2-R
BK/ABC-1/2-R
Eaton Electronics
FUSE CERM 500MA 250VAC 125VDC
BK/ABC-1/4
BK/ABC-1/4
Eaton Electronics
FUSE CERM 250MA 250VAC 125VDC
BK/ABC-1/4-R
BK/ABC-1/4-R
Eaton Electronics
FUSE CERM 250MA 250VAC 125VDC
BK/ABC-10
BK/ABC-10
Eaton Electronics
FUSE CERM 10A 250VAC 125VDC 3AB
BK/ABC-10-R
BK/ABC-10-R
Eaton Electronics
FUSE CERM 10A 250VAC 125VDC 3AB
BK/ABC-1-1/2
BK/ABC-1-1/2
Eaton Electronics
FUSE CERM 1.5A 250VAC 125VDC 3AB
BK/ABC-1-1/2-R
BK/ABC-1-1/2-R
Eaton Electronics
FUSE CERM 1.5A 250VAC 125VDC 3AB
BK/ABC-12
BK/ABC-12
Eaton Electronics
FUSE CERM 12A 250VAC 125VDC 3AB
BK/ABC-12NR
BK/ABC-12NR
Eaton Electronics
FUSE CERM 12A 250VAC 125VDC 3AB
BK/ABC-12-R
BK/ABC-12-R
Eaton Electronics
FUSE CERM 12A 250VAC 125VDC 3AB
BK/C520-1 Compare Parts
  • BK/C520-1 vs BK-S505SCH-5-R
  • BK/C520-1 vs BK-S505SCH-3-15-R
  • BK/C520-1 vs BK-S505SC-8-R
  • BK/C520-1 vs BK-S505SC-6.3-R
  • BK/C520-1 vs BK-S505SC-5-R
  • BK/C520-1 vs BK-S505SC-4-R
  • BK/C520-1 vs BK-S505SC-3.15-R
  • BK/C520-1 vs BK-S505SC-2-R
  • BK/C520-1 vs BK-S505SC-2.5-R
  • BK/C520-1 vs BK-S505SC-1-R
  • BK/C520-1 vs BK-S505SC-10-R
  • BK/C520-1 vs BK-S505SC-1.6-R
  • BK/C520-1 vs BK-S505SC-1.25-R
  • BK/C520-1 vs BK-S505H-V-8-R
  • BK/C520-1 vs BK-S505H-V-800-R
  • BK/C520-1 vs BK-S505H-V-6.3-R
  • BK/C520-1 vs BK-S505H-V-5-R
  • BK/C520-1 vs BK-S505H-V-500-R
  • BK/C520-1 vs BK-S505H-V-4-R
  • BK/C520-1 vs BK-S505H-V-3.15-R
  • BK/C520-1 vs BK-S505H-V-2-R
  • BK/C520-1 vs BK-S505H-V-20-R
  • BK/C520-1 vs BK-S505H-V-2.5-R
  • BK/C520-1 vs BK-S505H-V-1-R
  • BK/C520-1 vs BK-S505H-V-16-R
  • BK/C520-1 vs BK-S505H-V-15-R
  • BK/C520-1 vs BK-S505H-V-12-R
  • BK/C520-1 vs BK-S505H-V-10-R
  • BK/C520-1 vs BK-S505H-V-1.6-R
  • BK/C520-1 vs BK-S505H-V-1.25-R
  • BK/C520-1 vs BK-AMXL-80
  • BK/C520-1 vs BK-AMXL-350
  • BK/C520-1 vs BK-AMXL-300
  • BK/C520-1 vs BK-AMXL-250
  • BK/C520-1 vs BK-AMXL-200
  • BK/C520-1 vs BK-AMXL-150
  • BK/C520-1 vs BK-AMXL-100
  • BK/C520-1 vs BK-AMX-80
  • BK/C520-1 vs BK-AMX-350
  • BK/C520-1 vs BK-AMX-300
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!