BK/FBI
BK/FBI
Active
Description:  FUSEHOLDER
Manufacturer:  Eaton Electronics
Datasheet:   BK/FBI Datasheet
History Price: $7.35
In Stock: 30800
BK/FBI Specification
Specification
Part No
BK/FBI
Category
Circuit Protection Accessories
Manufacturer
Eaton Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cap (Cover)
For Use With/Related Products
HB Series
BK/FBI PDF Datasheet
BK/FBI Related Parts
BK/1A2294
BK/1A2294
Eaton Electronics
CLIP REPLACEMENT CONTACT
BK/1A2294-01
BK/1A2294-01
Eaton Electronics
FUSE CLIP ASSY. 10AWG WIRE
BK/1A4287-1
BK/1A4287-1
Eaton Electronics
NUT PLASTIC
BK/1A4806-2
BK/1A4806-2
Eaton Electronics
METAL NUT W/CUT OUT
BK/FBM
BK/FBM
Eaton Electronics
FUSEHOLDER
BK/FTI
BK/FTI
Eaton Electronics
KNOB FOR HTB HOLDER 1/4" FUSE
BK/FTM
BK/FTM
Eaton Electronics
KNOB FOR HTB HOLDER 5MM FUSE
BK/HTC-140M
BK/HTC-140M
Eaton Electronics
COVER FOR HTC FUSE CLEAR
BK/HTC-150M
BK/HTC-150M
Eaton Electronics
ACCY COVER SNAP-ON FOR HTC-15M
BK/STI
BK/STI
Eaton Electronics
FUSE KNOB ASSEMBLY
BK/STM
BK/STM
Eaton Electronics
FUSE HOLDER KNOB ASSEMBLY
BK-H15-H-1-B
BK-H15-H-1-B
Eaton Electronics
H15 FUSE HOLDER, BODY, 100PCS
BK/FBI Compare Parts
  • BK/FBI vs BK/STM
  • BK/FBI vs BK/STI
  • BK/FBI vs BK/HTC-150M
  • BK/FBI vs BK/HTC-140M
  • BK/FBI vs BK/FTM
  • BK/FBI vs BK/FTI
  • BK/FBI vs BK/FBM
  • BK/FBI vs BK/1A4806-2
  • BK/FBI vs BK/1A4287-1
  • BK/FBI vs BK/1A2294-01
  • BK/FBI vs BK/1A2294
  • BK/FBI vs BK-H15-V-1-K
  • BK/FBI vs BK-H15-V-1-B
  • BK/FBI vs BK/H15-V-1-K
  • BK/FBI vs BK/H15-V-1-B
  • BK/FBI vs BK/H15-H-1-B
  • BK/FBI vs BK/FTI-SP
  • BK/FBI vs BK/9838
  • BK/FBI vs BK/9435-1/2
  • BK/FBI vs BK/9031
  • BK/FBI vs BK/1A8654
  • BK/FBI vs BK/1A6049
  • BK/FBI vs BK/1A4287
  • BK/FBI vs BK/1A3322
  • BK/FBI vs BK/1A3321
  • BK/FBI vs BK/1A3126-03
  • BK/FBI vs BK/1A1853
  • BK/FBI vs BK/HHD-C
  • BK/FBI vs BK/GMT-X
  • BK/FBI vs BK/DRA-1
  • BK/FBI vs BK/SA-15
  • BK/FBI vs BK/J-63
  • BK/FBI vs BK/HHX-C
  • BK/FBI vs BK/HHM-C
  • BK/FBI vs BK/GMT-Y
  • BK/FBI vs BK/FP-C
  • BK/FBI vs BK/DRA-2
  • BK/FBI vs BK/ATM-TAP
  • BK/FBI vs BK/ATC-TAP
  • BK/FBI vs BK/AF
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you