BK1/ABC-6-R
BK1/ABC-6-R
Obsolete
Description:  FUSE CERM 6A 250VAC 125VDC 3AB
Manufacturer:  Eaton Electronics
Datasheet:   BK1/ABC-6-R Datasheet
History Price: $0.44521
In Stock: 3600
BK1/ABC-6-R Specification
Specification
Part No
BK1/ABC-6-R
Category
Fuses
Manufacturer
Eaton Electronics
Series
ABC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Ceramic
Current Rating (Amps)
6:00:00
Voltage Rating - AC
250 V
Response Time
125 V
Package / Case
Fast Blow
Breaking Capacity @ Rated Voltage
3AB, 3AG, 1/4" x 1-1/4"
Melting I²t
200A AC, 10kA DC
Approval Agency
58
Operating Temperature
CSA, UL
Color
-
Size / Dimension
-
Voltage Rating - DC
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
BK1/ABC-6-R PDF Datasheet
BK1/ABC-6-R Related Parts
BK1/ABC-10-R
BK1/ABC-10-R
Eaton Electronics
FUSE CERM 10A 250VAC 125VDC 3AB
BK1/ABC-12-R
BK1/ABC-12-R
Eaton Electronics
FUSE CERM 12A 250VAC 125VDC 3AB
BK1/ABC-15AX-R
BK1/ABC-15AX-R
Eaton Electronics
FUSE CERM 15A 250VAC 125VDC 3AB
BK1/ABC-15-R
BK1/ABC-15-R
Eaton Electronics
FUSE CERM 15A 250VAC 125VDC 3AB
BK1/ABC-20-R
BK1/ABC-20-R
Eaton Electronics
FUSE CERM 20A 250VAC 125VDC 3AB
BK1/ABC-25-R
BK1/ABC-25-R
Eaton Electronics
FUSE CERM 25A 250VAC 125VDC 3AB
BK1/ABC-5-R
BK1/ABC-5-R
Eaton Electronics
FUSE CERM 5A 250VAC 125VDC 3AB
BK1/ABC-7-R
BK1/ABC-7-R
Eaton Electronics
FUSE CERM 7A 250VAC 125VDC 3AB
BK1/ABC-8-R
BK1/ABC-8-R
Eaton Electronics
FUSE CERM 8A 250VAC 125VDC 3AB
BK1/AHC-30-R
BK1/AHC-30-R
Eaton Electronics
FUSE CERAMIC 30A 600VAC 3AB 3AG
BK1/C519-2.5-R
BK1/C519-2.5-R
Eaton Electronics
FUSE GLASS 2.5A 250VAC 2AG
BK1/C519-3-R
BK1/C519-3-R
Eaton Electronics
FUSE GLASS 3A 250VAC 2AG
BK1/ABC-6-R Compare Parts
  • BK1/ABC-6-R vs BK10-S501-V-6-3-R
  • BK1/ABC-6-R vs BK1/TDC11-5-R
  • BK1/ABC-6-R vs BK1/TDC11-50-R
  • BK1/ABC-6-R vs BK1/TDC11-500-R
  • BK1/ABC-6-R vs BK1/TDC11-250-R
  • BK1/ABC-6-R vs BK1/TDC11-150-R
  • BK1/ABC-6-R vs BK1/TDC11-1.5-R
  • BK1/ABC-6-R vs BK1/TDC10-60-R
  • BK1/ABC-6-R vs BK1/TDC10-5-R
  • BK1/ABC-6-R vs BK1/TDC10-500-R
  • BK1/ABC-6-R vs BK1/TDC10-3-R
  • BK1/ABC-6-R vs BK1/TDC10-2-R
  • BK1/ABC-6-R vs BK1/TDC10-250-R
  • BK1/ABC-6-R vs BK1/TDC10-20-R
  • BK1/ABC-6-R vs BK1/TDC10-1-R
  • BK1/ABC-6-R vs BK1/TDC10-15-R
  • BK1/ABC-6-R vs BK1/TDC10-10-R
  • BK1/ABC-6-R vs BK1/S520-8-R
  • BK1/ABC-6-R vs BK1/S520-20-R
  • BK1/ABC-6-R vs BK1/S520-16-R
  • BK1/ABC-6-R vs BK1/S520-15-R
  • BK1/ABC-6-R vs BK1/S520-12-5-R
  • BK1/ABC-6-R vs BK1/S520-10-R
  • BK1/ABC-6-R vs BK1/S506B-5-R
  • BK1/ABC-6-R vs BK1/S506B-3.15R
  • BK1/ABC-6-R vs BK1/S506-8-R
  • BK1/ABC-6-R vs BK1/S506-80-R
  • BK1/ABC-6-R vs BK1/S506-800-R
  • BK1/ABC-6-R vs BK1/S506-63-R
  • BK1/ABC-6-R vs BK1/S506-630-R
  • BK1/ABC-6-R vs BK1/S506-6.3-R
  • BK1/ABC-6-R vs BK1/S506-5-R
  • BK1/ABC-6-R vs BK1/S506-50-R
  • BK1/ABC-6-R vs BK1/S506-500-R
  • BK1/ABC-6-R vs BK1/S506-4-R
  • BK1/ABC-6-R vs BK1/S506-40-R
  • BK1/ABC-6-R vs BK1/S506-400-R
  • BK1/ABC-6-R vs BK1/S506-32-R
  • BK1/ABC-6-R vs BK1/S506-315-R
  • BK1/ABC-6-R vs BK1/S506-3.15-R
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!