C180-13A
C180-13A
Obsolete
Description:  FUSE CARTRIDGE 13A 240VAC 8AG
Manufacturer:  Eaton Electronics
Datasheet:   C180-13A Datasheet
History Price: $1.2802
In Stock: 6000
C180-13A Specification
Specification
Part No
C180-13A
Category
Electrical, Specialty Fuses
Manufacturer
Eaton Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge
Current Rating (Amps)
13A
Voltage Rating - AC
240 VAC
Response Time
-
Applications
Cable Protection
Features
-
Class
-
Approval Agency
ASTA, BSI
Operating Temperature
-
Breaking Capacity @ Rated Voltage
6kA
Package / Case
8AG, 1/4" x 1"
Size / Dimension
0.248" Dia x 1.000" L (6.30mm x 25.40mm)
Voltage Rating - DC
-
C180-13A PDF Datasheet
C180-13A Related Parts
C180-10A
C180-10A
Eaton Electronics
FUSE CARTRIDGE 10A 240VAC 8AG
C180-1A
C180-1A
Eaton Electronics
FUSE CARTRIDGE 1A 240VAC 8AG
C180-2A
C180-2A
Eaton Electronics
FUSE CARTRIDGE 2A 240VAC 8AG
C180-3A
C180-3A
Eaton Electronics
FUSE CARTRIDGE 3A 240VAC 8AG
C180-5A
C180-5A
Eaton Electronics
FUSE CARTRIDGE 5A 240VAC 8AG
C180-7A
C180-7A
Eaton Electronics
FUSE CARTRIDGE 7A 240VAC 8AG
C180-13A Compare Parts
  • C180-13A vs C180-5A
  • C180-13A vs C180-3A
  • C180-13A vs C180-2A
  • C180-13A vs C180-1A
  • C180-13A vs C180-10A
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping