GBC-25
GBC-25
Active
Description:  FUSE AUTOMOTIVE 25A 32VAC/VDC
Manufacturer:  Eaton Electronics
Datasheet:   GBC-25 Datasheet
History Price: $3.382
In Stock: 36000
GBC-25 Specification
Specification
Part No
GBC-25
Category
Electrical, Specialty Fuses
Manufacturer
Eaton Electronics
Series
GBC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge
Current Rating (Amps)
25A
Voltage Rating - AC
32 VAC
Response Time
32 VDC
Applications
-
Features
Automotive
Class
Indicating
Approval Agency
-
Operating Temperature
-
Breaking Capacity @ Rated Voltage
-
Package / Case
-
Size / Dimension
Torpedo
Voltage Rating - DC
0.236" Dia x 0.984" L (6.00mm x 25.00mm)
GBC-25 Compare Parts
  • GBC-25 vs GBC-5
  • GBC-25 vs GBC-30
  • GBC-25 vs GBC-16
  • GBC-25 vs GBC-15
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.