GDC-1.6A
GDC-1.6A
Active
Description:  FUSE GLASS 1.6A 250VAC 5X20MM
Manufacturer:  Eaton Electronics
Datasheet:   GDC-1.6A Datasheet
History Price: $9.388
In Stock: 28400
GDC-1.6A Specification
Specification
Part No
GDC-1.6A
Category
Fuses
Manufacturer
Eaton Electronics
Series
GDC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Glass
Current Rating (Amps)
1.6 A
Voltage Rating - AC
250 V
Response Time
-
Package / Case
Slow Blow
Breaking Capacity @ Rated Voltage
5mm x 20mm
Melting I²t
35A
Approval Agency
cURus, IMQ, MITI/JET
Operating Temperature
-
Color
-
Size / Dimension
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Voltage Rating - DC
21.7
GDC-1.6A PDF Datasheet
GDC-1.6A Related Parts
GDC-2A
GDC-2A
Eaton Electronics
FUSE GLASS 2A 250VAC 5X20MM
GDC-5A
GDC-5A
Eaton Electronics
FUSE GLASS 5A 250VAC 5X20MM
GDC-1.25A
GDC-1.25A
Eaton Electronics
FUSE GLASS 1.25A 250VAC 5X20MM
GDC-100MA
GDC-100MA
Eaton Electronics
FUSE GLASS 100MA 250VAC 5X20MM
GDC-125MA
GDC-125MA
Eaton Electronics
FUSE GLASS 125MA 250VAC 5X20MM
GDC-160MA
GDC-160MA
Eaton Electronics
FUSE GLASS 160MA 250VAC 5X20MM
GDC-1A
GDC-1A
Eaton Electronics
FUSE GLASS 1A 250VAC 5X20MM
GDC-2.5A
GDC-2.5A
Eaton Electronics
FUSE GLASS 2.5A 250VAC 5X20MM
GDC-200MA
GDC-200MA
Eaton Electronics
FUSE GLASS 200MA 250VAC 5X20MM
GDC-250MA
GDC-250MA
Eaton Electronics
FUSE GLASS 250MA 250VAC 5X20MM
GDC-3.15A
GDC-3.15A
Eaton Electronics
FUSE GLASS 3.15A 250VAC 5X20MM
GDC-315MA
GDC-315MA
Eaton Electronics
FUSE GLASS 315MA 250VAC 5X20MM
GDC-1.6A Compare Parts
  • GDC-1.6A vs GDC-2A
  • GDC-1.6A vs GDC-800MA
  • GDC-1.6A vs GDC-63MA
  • GDC-1.6A vs GDC-630MA
  • GDC-1.6A vs GDC-6.3A
  • GDC-1.6A vs GDC-5ABC
  • GDC-1.6A vs GDC-50MA
  • GDC-1.6A vs GDC-500MA
  • GDC-1.6A vs GDC-4A
  • GDC-1.6A vs GDC-40MA
  • GDC-1.6A vs GDC-32MA
  • GDC-1.6A vs GDC-315MA
  • GDC-1.6A vs GDC-3.15A
  • GDC-1.6A vs GDC-250MA
  • GDC-1.6A vs GDC-200MA
  • GDC-1.6A vs GDC-2.5A
  • GDC-1.6A vs GDC-1A
  • GDC-1.6A vs GDC-160MA
  • GDC-1.6A vs GDC-125MA
  • GDC-1.6A vs GDC-100MA
  • GDC-1.6A vs GDC-1.25A
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.