GLX-1/4
GLX-1/4
Active
Description:  FUSE BRD MNT 250MA 125VAC RADIAL
Manufacturer:  Eaton Electronics
Datasheet:   GLX-1/4 Datasheet
History Price: $54.779
In Stock: 9600
GLX-1/4 Specification
Specification
Part No
GLX-1/4
Category
Fuses
Manufacturer
Eaton Electronics
Series
GLX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Type
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
250 mA
Voltage Rating - AC
125 V
Response Time
Fast Blow
Package / Case
Radial Bend Cylinder
Breaking Capacity @ Rated Voltage
50A
Melting I²t
-
Approval Agency
-
Operating Temperature
-
Color
-
Size / Dimension
0.146" Dia x 0.299" L (3.70mm x 7.60mm)
Voltage Rating - DC
-
GLX-1/4 PDF Datasheet
GLX-1/4 Related Parts
GLX-1
GLX-1
Eaton Electronics
FUSE BOARD MNT 1A 125VAC RADIAL
GLX-1/2
GLX-1/2
Eaton Electronics
FUSE BRD MNT 500MA 125VAC RADIAL
GLX-2
GLX-2
Eaton Electronics
FUSE BOARD MNT 2A 125VAC RADIAL
GLX-3
GLX-3
Eaton Electronics
FUSE BOARD MNT 3A 125VAC RADIAL
GLX-3/4
GLX-3/4
Eaton Electronics
FUSE BRD MNT 750MA 125VAC RADIAL
GLX-4
GLX-4
Eaton Electronics
FUSE BOARD MNT 4A 125VAC RADIAL
GLX-5
GLX-5
Eaton Electronics
FUSE BOARD MNT 5A 125VAC RADIAL
GLX-1/4 Compare Parts
  • GLX-1/4 vs GLX-4
  • GLX-1/4 vs GLX-3/4
  • GLX-1/4 vs GLX-3
  • GLX-1/4 vs GLX-2
  • GLX-1/4 vs GLX-1/2
  • GLX-1/4 vs GLX-1
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend