GMC-600MA
GMC-600MA
Obsolete
Description:  FUSE GLASS 600MA 250VAC 5X20MM
Manufacturer:  Eaton Electronics
Datasheet:   GMC-600MA Datasheet
History Price: $2.25
In Stock: 15200
GMC-600MA Specification
Specification
Part No
GMC-600MA
Category
Fuses
Manufacturer
Eaton Electronics
Series
GMC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Glass
Current Rating (Amps)
600 mA
Voltage Rating - AC
250 V
Response Time
Medium Blow
Package / Case
5mm x 20mm
Breaking Capacity @ Rated Voltage
35A
Melting I²t
0.6
Approval Agency
CCC, CSA, MITI, UL
Operating Temperature
-
Color
-
Size / Dimension
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Voltage Rating - DC
-
GMC-600MA PDF Datasheet
GMC-600MA Related Parts
GMC-1.25-R
GMC-1.25-R
Eaton Electronics
FUSE GLASS 1.25A 250VAC 5X20MM
GMC-1.5-R
GMC-1.5-R
Eaton Electronics
FUSE GLASS 1.5A 250VAC 5X20MM
GMC-1.6-R
GMC-1.6-R
Eaton Electronics
FUSE GLASS 1.6A 250VAC 5X20MM
GMC-100-R
GMC-100-R
Eaton Electronics
FUSE GLASS 100MA 250VAC 5X20MM
GMC-10-R
GMC-10-R
Eaton Electronics
FUSE GLASS 10A 125VAC 5X20MM
GMC-125-R
GMC-125-R
Eaton Electronics
FUSE GLASS 125MA 250VAC 5X20MM
GMC-150-R
GMC-150-R
Eaton Electronics
FUSE GLASS 150MA 250VAC 5X20MM
GMC-1-R
GMC-1-R
Eaton Electronics
FUSE GLASS 1A 250VAC 5X20MM
GMC-2.5-R
GMC-2.5-R
Eaton Electronics
FUSE GLASS 2.5A 250VAC 5X20MM
GMC-200-R
GMC-200-R
Eaton Electronics
FUSE GLASS 200MA 250VAC 5X20MM
GMC-250-R
GMC-250-R
Eaton Electronics
FUSE GLASS 250MA 250VAC 5X20MM
GMC-2-R
GMC-2-R
Eaton Electronics
FUSE GLASS 2A 250VAC 5X20MM
GMC-600MA Compare Parts
  • GMC-600MA vs GMC-80-R
  • GMC-600MA vs GMC-800-R
  • GMC-600MA vs GMC-7-R
  • GMC-600MA vs GMC-750-R
  • GMC-600MA vs GMC-6-R
  • GMC-600MA vs GMC-63-R
  • GMC-600MA vs GMC-630-R
  • GMC-600MA vs GMC-600-R
  • GMC-600MA vs GMC-6.3-R
  • GMC-600MA vs GMC-5-R
  • GMC-600MA vs GMC-500-R
  • GMC-600MA vs GMC-4-R
  • GMC-600MA vs GMC-400-R
  • GMC-600MA vs GMC-3-R
  • GMC-600MA vs GMC-315-R
  • GMC-600MA vs GMC-300-R
  • GMC-600MA vs GMC-3.5-R
  • GMC-600MA vs GMC-3.15-R
  • GMC-600MA vs GMC-2-R
  • GMC-600MA vs GMC-250-R
  • GMC-600MA vs GMC-200-R
  • GMC-600MA vs GMC-2.5-R
  • GMC-600MA vs GMC-1-R
  • GMC-600MA vs GMC-150-R
  • GMC-600MA vs GMC-125-R
  • GMC-600MA vs GMC-10-R
  • GMC-600MA vs GMC-100-R
  • GMC-600MA vs GMC-1.6-R
  • GMC-600MA vs GMC-1.5-R
  • GMC-600MA vs GMC-1.25-R
  • GMC-600MA vs GMC-8A
  • GMC-600MA vs GMC-80MA
  • GMC-600MA vs GMC-800MA
  • GMC-600MA vs GMC-7A
  • GMC-600MA vs GMC-750MA
  • GMC-600MA vs GMC-700-R
  • GMC-600MA vs GMC-6A
  • GMC-600MA vs GMC-63MA
  • GMC-600MA vs GMC-6.3A
  • GMC-600MA vs GMC-5A
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description