GMD-1-25A
GMD-1-25A
Active
Description:  GMD-1-25A
Manufacturer:  Eaton Electronics
Datasheet:   GMD-1-25A Datasheet
History Price: $2.44
In Stock: 8800
GMD-1-25A Specification
Specification
Part No
GMD-1-25A
Category
Fuses
Manufacturer
Eaton Electronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Fuse Type
-
Current Rating (Amps)
-
Voltage Rating - AC
-
Response Time
-
Package / Case
-
Breaking Capacity @ Rated Voltage
-
Melting I²t
-
Approval Agency
-
Operating Temperature
-
Color
-
Size / Dimension
-
Voltage Rating - DC
-
GMD-1-25A Related Parts
GMD-1.25-R
GMD-1.25-R
Eaton Electronics
FUSE GLASS 1.25A 250VAC 5X20MM
GMD-1.5-R
GMD-1.5-R
Eaton Electronics
FUSE GLASS 1.5A 250VAC 5X20MM
GMD-1.6-R
GMD-1.6-R
Eaton Electronics
FUSE GLASS 1.6A 250VAC 5X20MM
GMD-125-R
GMD-125-R
Eaton Electronics
FUSE GLASS 125MA 250VAC 5X20MM
GMD-150-R
GMD-150-R
Eaton Electronics
FUSE GLASS 150MA 250VAC 5X20MM
GMD-1-R
GMD-1-R
Eaton Electronics
FUSE GLASS 1A 250VAC 5X20MM
GMD-2.5-R
GMD-2.5-R
Eaton Electronics
FUSE GLASS 2.5A 250VAC 5X20MM
GMD-200-R
GMD-200-R
Eaton Electronics
FUSE GLASS 200MA 250VAC 5X20MM
GMD-250-R
GMD-250-R
Eaton Electronics
FUSE GLASS 250MA 250VAC 5X20MM
GMD-2-R
GMD-2-R
Eaton Electronics
FUSE GLASS 2A 250VAC 5X20MM
GMD-300-R
GMD-300-R
Eaton Electronics
FUSE GLASS 300MA 250VAC 5X20MM
GMD-315-R
GMD-315-R
Eaton Electronics
FUSE GLASS 315MA 250VAC 5X20MM
GMD-1-25A Compare Parts
  • GMD-1-25A vs GMD-750-R
  • GMD-1-25A vs GMD-630-R
  • GMD-1-25A vs GMD-600-R
  • GMD-1-25A vs GMD-500-R
  • GMD-1-25A vs GMD-4-R
  • GMD-1-25A vs GMD-400-R
  • GMD-1-25A vs GMD-3-R
  • GMD-1-25A vs GMD-315-R
  • GMD-1-25A vs GMD-300-R
  • GMD-1-25A vs GMD-2-R
  • GMD-1-25A vs GMD-250-R
  • GMD-1-25A vs GMD-200-R
  • GMD-1-25A vs GMD-2.5-R
  • GMD-1-25A vs GMD-1-R
  • GMD-1-25A vs GMD-150-R
  • GMD-1-25A vs GMD-125-R
  • GMD-1-25A vs GMD-1.6-R
  • GMD-1-25A vs GMD-1.5-R
  • GMD-1-25A vs GMD-1.25-R
  • GMD-1-25A vs GMD-800MA
  • GMD-1-25A vs GMD-750MA
  • GMD-1-25A vs GMD-630MA
  • GMD-1-25A vs GMD-600MA
  • GMD-1-25A vs GMD-500MA
  • GMD-1-25A vs GMD-4A
  • GMD-1-25A vs GMD-400MA
  • GMD-1-25A vs GMD-3A
  • GMD-1-25A vs GMD-375-R
  • GMD-1-25A vs GMD-315MA
  • GMD-1-25A vs GMD-300MA
  • GMD-1-25A vs GMD-2A
  • GMD-1-25A vs GMD-2-5A
  • GMD-1-25A vs GMD-250MA
  • GMD-1-25A vs GMD-200MA
  • GMD-1-25A vs GMD-2.5A
  • GMD-1-25A vs GMD-1A
  • GMD-1-25A vs GMD-150MA
  • GMD-1-25A vs GMD-125MA
  • GMD-1-25A vs GMD-1.6A
  • GMD-1-25A vs GMD-1.5A
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets