Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuses
/ Eaton Electronics GMD-2A
GMD-2A
Obsolete
Fuses
Description:
FUSE GLASS 1.25A 250VAC 5X20MM
Manufacturer:
Eaton Electronics
Datasheet:
GMD-2A Datasheet
History Price: $2.44
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GMD-2A Specification
Specification
Part No
GMD-2A
Category
Fuses
Manufacturer
Eaton Electronics
Series
GMD
Packaging
Bulk,-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Glass
Current Rating (Amps)
1.25 A
Voltage Rating - AC
250 V
Response Time
Slow Blow
Package / Case
5mm x 20mm
Breaking Capacity @ Rated Voltage
100A
Melting I²t
42
Approval Agency
CSA, UL
Operating Temperature
-
Color
-
Size / Dimension
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Voltage Rating - DC
-
GMD-2A PDF Datasheet
GMD-2A Datasheet
Click and Download: GMD-2A Datasheet
GMD-2A Related Parts
GMD-1.25-R
Eaton Electronics
FUSE GLASS 1.25A 250VAC 5X20MM
GMD-1.5-R
Eaton Electronics
FUSE GLASS 1.5A 250VAC 5X20MM
GMD-1.6-R
Eaton Electronics
FUSE GLASS 1.6A 250VAC 5X20MM
GMD-125-R
Eaton Electronics
FUSE GLASS 125MA 250VAC 5X20MM
GMD-150-R
Eaton Electronics
FUSE GLASS 150MA 250VAC 5X20MM
GMD-1-R
Eaton Electronics
FUSE GLASS 1A 250VAC 5X20MM
GMD-2.5-R
Eaton Electronics
FUSE GLASS 2.5A 250VAC 5X20MM
GMD-200-R
Eaton Electronics
FUSE GLASS 200MA 250VAC 5X20MM
GMD-250-R
Eaton Electronics
FUSE GLASS 250MA 250VAC 5X20MM
GMD-2-R
Eaton Electronics
FUSE GLASS 2A 250VAC 5X20MM
GMD-300-R
Eaton Electronics
FUSE GLASS 300MA 250VAC 5X20MM
GMD-315-R
Eaton Electronics
FUSE GLASS 315MA 250VAC 5X20MM
GMD-2A Compare Parts
GMD-2A vs GMD-750-R
GMD-2A vs GMD-630-R
GMD-2A vs GMD-600-R
GMD-2A vs GMD-500-R
GMD-2A vs GMD-4-R
GMD-2A vs GMD-400-R
GMD-2A vs GMD-3-R
GMD-2A vs GMD-315-R
GMD-2A vs GMD-300-R
GMD-2A vs GMD-2-R
GMD-2A vs GMD-250-R
GMD-2A vs GMD-200-R
GMD-2A vs GMD-2.5-R
GMD-2A vs GMD-1-R
GMD-2A vs GMD-150-R
GMD-2A vs GMD-125-R
GMD-2A vs GMD-1.6-R
GMD-2A vs GMD-1.5-R
GMD-2A vs GMD-1.25-R
GMD-2A vs GMD-800MA
GMD-2A vs GMD-750MA
GMD-2A vs GMD-630MA
GMD-2A vs GMD-600MA
GMD-2A vs GMD-500MA
GMD-2A vs GMD-4A
GMD-2A vs GMD-400MA
GMD-2A vs GMD-3A
GMD-2A vs GMD-375-R
GMD-2A vs GMD-315MA
GMD-2A vs GMD-300MA
GMD-2A vs GMD-2-5A
GMD-2A vs GMD-250MA
GMD-2A vs GMD-200MA
GMD-2A vs GMD-2.5A
GMD-2A vs GMD-1A
GMD-2A vs GMD-150MA
GMD-2A vs GMD-125MA
GMD-2A vs GMD-1-25A
GMD-2A vs GMD-1.6A
GMD-2A vs GMD-1.5A
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets