GMW-1/10
GMW-1/10
Active
Description:  FUSE BRD MNT 100MA 125VAC RADIAL
Manufacturer:  Eaton Electronics
Datasheet:   GMW-1/10 Datasheet
History Price: $50.753
In Stock: 43200
GMW-1/10 Specification
Specification
Part No
GMW-1/10
Category
Electrical, Specialty Fuses
Manufacturer
Eaton Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Type
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
100mA
Voltage Rating - AC
125 VAC
Response Time
Fast Blow
Applications
Electrical, Industrial
Features
-
Class
-
Approval Agency
UL
Operating Temperature
-
Breaking Capacity @ Rated Voltage
35A
Package / Case
Radial, Can, Vertical
Size / Dimension
0.280" Dia x 0.252" L (7.10mm x 6.40mm)
Voltage Rating - DC
-
GMW-1/10 PDF Datasheet
GMW-1/10 Related Parts
GMW-1
GMW-1
Eaton Electronics
FUSE BOARD MNT 1A 125VAC RADIAL
GMW-1/100
GMW-1/100
Eaton Electronics
FUSE BOARD MNT 10MA 125VAC RAD
GMW-1/16
GMW-1/16
Eaton Electronics
FUSE BOARD MNT 62MA 125VAC RAD
GMW-1/2
GMW-1/2
Eaton Electronics
FUSE BRD MNT 500MA 125VAC RADIAL
GMW-1/32
GMW-1/32
Eaton Electronics
FUSE BOARD MNT 31MA 125VAC RAD
GMW-1/4
GMW-1/4
Eaton Electronics
FUSE BRD MNT 250MA 125VAC RADIAL
GMW-1-1/2
GMW-1-1/2
Eaton Electronics
FUSE BOARD MNT 1.5A 125VAC RAD
GMW-2
GMW-2
Eaton Electronics
FUSE BOARD MNT 2A 125VAC RADIAL
GMW-3
GMW-3
Eaton Electronics
FUSE BOARD MNT 3A 125VAC RADIAL
GMW-3/10
GMW-3/10
Eaton Electronics
FUSE BRD MNT 300MA 125VAC RADIAL
GMW-3/4
GMW-3/4
Eaton Electronics
FUSE BRD MNT 750MA 125VAC RADIAL
GMW-4
GMW-4
Eaton Electronics
FUSE BOARD MNT 4A 125VAC RADIAL
GMW-1/10 Compare Parts
  • GMW-1/10 vs GMW-4/10
  • GMW-1/10 vs GMW-4
  • GMW-1/10 vs GMW-3/4
  • GMW-1/10 vs GMW-3/10
  • GMW-1/10 vs GMW-3
  • GMW-1/10 vs GMW-2
  • GMW-1/10 vs GMW-1-1/2
  • GMW-1/10 vs GMW-1/4
  • GMW-1/10 vs GMW-1/32
  • GMW-1/10 vs GMW-1/2
  • GMW-1/10 vs GMW-1/16
  • GMW-1/10 vs GMW-1/100
  • GMW-1/10 vs GMW-1
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.