HKP-H-R
HKP-H-R
Obsolete
Description:  FUSE HLDR CART 250V 20A PNL MNT
Manufacturer:  Eaton Electronics
Datasheet:   HKP-H-R Datasheet
History Price: $15.798
In Stock: 2000
HKP-H-R Specification
Specification
Part No
HKP-H-R
Category
Fuseholders
Manufacturer
Eaton Electronics
Series
HKP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Panel Mount
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
20 A
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Voltage
Holder
Orientation
1
Termination Style
250V
Contact Material
-
Contact Finish
Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
Brass
Number of Circuits
Tin
HKP-H-R PDF Datasheet
HKP-H-R Related Parts
HKP
HKP
Eaton Electronics
FUSE HLDR CART 250V 30A PNL MNT
HKP-1K0960
HKP-1K0960
Eaton Electronics
FUSE HOLDER 250V
HKP-1K0962
HKP-1K0962
Eaton Electronics
FUSE HOLDER 250V
HKP-BBHH
HKP-BBHH
Eaton Electronics
FUSE HLDR 250V 15A 1P PNL MNT
HKP-BBHH-R
HKP-BBHH-R
Eaton Electronics
FUSE HLDR CART 250V 15A PNL MNT
HKP-BB-R
HKP-BB-R
Eaton Electronics
FUSE HLDR CART 250V 15A PNL MNT
HKP-HH-R
HKP-HH-R
Eaton Electronics
FUSE HLDR CART 250V 15A PNL MNT
HKP-L-BB
HKP-L-BB
Eaton Electronics
FUSE HOLDER 250V
HKP-L-HH
HKP-L-HH
Eaton Electronics
FUSE HOLDER 250V
HKP-L-R
HKP-L-R
Eaton Electronics
FUSE HLDR CART 250V 30A PNL MNT
HKP-LW-HH
HKP-LW-HH
Eaton Electronics
FUSE HOLDER 250V
HKP-OO-R
HKP-OO-R
Eaton Electronics
FUSE HLDR CART 250V 30A PNL MNT
HKP-H-R Compare Parts
  • HKP-H-R vs HKP-R
  • HKP-H-R vs HKP-OO-R
  • HKP-H-R vs HKP-LW-HH
  • HKP-H-R vs HKP-L-R
  • HKP-H-R vs HKP-L-HH
  • HKP-H-R vs HKP-L-BB
  • HKP-H-R vs HKP-HH-R
  • HKP-H-R vs HKP-BB-R
  • HKP-H-R vs HKP-BBHH-R
  • HKP-H-R vs HKP-BBHH
  • HKP-H-R vs HKP-1K0962
  • HKP-H-R vs HKP-1K0960
  • HKP-H-R vs HKP
  • HKP-H-R vs HKP-W
  • HKP-H-R vs HKP-OO
  • HKP-H-R vs HKP-L
  • HKP-H-R vs HKP-JJ
  • HKP-H-R vs HKP-J
  • HKP-H-R vs HKP-HR-R
  • HKP-H-R vs HKP-HH
  • HKP-H-R vs HKP-H
  • HKP-H-R vs HKP-EW
  • HKP-H-R vs HKP-EL-ZZ
  • HKP-H-R vs HKP-EHJW-ZZ
  • HKP-H-R vs HKP-E
  • HKP-H-R vs HKP-E
  • HKP-H-R vs HKP-CC-R
  • HKP-H-R vs HKP-CC
  • HKP-H-R vs HKP-BB
  • HKP-H-R vs HKP-1K0965
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.