ICL070D18MIC
ICL070D18MIC
Active
Description:  ICL 0.7 OHM 2600 BETA B1 18MM
Manufacturer:  Eaton Electronics
History Price: $1.41
In Stock: 47200
ICL070D18MIC Specification
Specification
Part No
ICL070D18MIC
Category
Inrush Current Limiters (ICL)
Manufacturer
Eaton Electronics
Series
ICL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
700 mOhms
Tolerance
?0%
Current - Steady State Max
15 A
R @ Current
-
Diameter
0.748" (19.00mm)
Lead Spacing
0.295" (7.50mm)
Grade
-
Qualification
-
Approval Agency
-
ICL070D18MIC PDF Datasheet
ICL070D18MIC Related Parts
ICL050D25MIC
ICL050D25MIC
Eaton Electronics
ICL 0.5 OHM 2650 BETA B1 25MM
ICL050D30MIC
ICL050D30MIC
Eaton Electronics
ICL 0.5 OHM 2700 BETA B1 30MM
ICL070D11MIB
ICL070D11MIB
Eaton Electronics
ICL 0.7 OHM 2500 BETA B1 11MM
ICL070D13MIC
ICL070D13MIC
Eaton Electronics
ICL 0.7 OHM 2500 BETA B1 13MM
ICL070D15MIC
ICL070D15MIC
Eaton Electronics
ICL 0.7 OHM 2550 BETA B1 15MM
ICL070D20MIC
ICL070D20MIC
Eaton Electronics
ICL 0.7 OHM 2650 BETA B1 20MM
ICL070D25MIC
ICL070D25MIC
Eaton Electronics
ICL 0.7 OHM 2700 BETA B1 25MM
ICL070D30MIC
ICL070D30MIC
Eaton Electronics
ICL 0.7 OHM 2750 BETA B1 30MM
ICL100D09MIB
ICL100D09MIB
Eaton Electronics
ICL NTC 1 OHM 2500 BETA B1 9MM
ICL100D11MIB
ICL100D11MIB
Eaton Electronics
ICL NTC 1 OHM 2500 BETA B1 11MM
ICL100D13MIC
ICL100D13MIC
Eaton Electronics
ICL NTC 1 OHM 2550 BETA B1 13MM
ICL100D15MIC
ICL100D15MIC
Eaton Electronics
ICL NTC 1 OHM 2600 BETA B1 15MM
ICL070D18MIC Compare Parts
  • ICL070D18MIC vs ICL801D13MIC
  • ICL070D18MIC vs ICL801D11MIB
  • ICL070D18MIC vs ICL800D30MIC
  • ICL070D18MIC vs ICL800D25MIC
  • ICL070D18MIC vs ICL800D20MIC
  • ICL070D18MIC vs ICL800D18MIC
  • ICL070D18MIC vs ICL800D15MIC
  • ICL070D18MIC vs ICL800D13MIC
  • ICL070D18MIC vs ICL800D11MIB
  • ICL070D18MIC vs ICL800D09MIB
  • ICL070D18MIC vs ICL800D07MIB
  • ICL070D18MIC vs ICL800D05MIB
  • ICL070D18MIC vs ICL700D30MIC
  • ICL070D18MIC vs ICL700D25MIC
  • ICL070D18MIC vs ICL700D20MIC
  • ICL070D18MIC vs ICL700D18MIC
  • ICL070D18MIC vs ICL700D15MIC
  • ICL070D18MIC vs ICL700D13MIC
  • ICL070D18MIC vs ICL700D09MIB
  • ICL070D18MIC vs ICL700D07MIB
  • ICL070D18MIC vs ICL680D30MIC
  • ICL070D18MIC vs ICL680D25MIC
  • ICL070D18MIC vs ICL680D20MIC
  • ICL070D18MIC vs ICL680D18MIC
  • ICL070D18MIC vs ICL680D11MIB
  • ICL070D18MIC vs ICL601D15MIC
  • ICL070D18MIC vs ICL601D09MIB
  • ICL070D18MIC vs ICL600D20MIC
  • ICL070D18MIC vs ICL600D18MIC
  • ICL070D18MIC vs ICL600D15MIC
  • ICL070D18MIC vs ICL600D09MIB
  • ICL070D18MIC vs ICL600D07MIB
  • ICL070D18MIC vs ICL501D15MIC
  • ICL070D18MIC vs ICL501D13MIC
  • ICL070D18MIC vs ICL501D11MIB
  • ICL070D18MIC vs ICL500D30MIC
  • ICL070D18MIC vs ICL500D25MIC
  • ICL070D18MIC vs ICL500D20MIC
  • ICL070D18MIC vs ICL500D18MIC
  • ICL070D18MIC vs ICL500D15MIC
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!