MDA-8-R
MDA-8-R
Active
Description:  FUSE CERAMIC 8A 250VAC 3AB 3AG
Manufacturer:  Eaton Electronics
Datasheet:   MDA-8-R Datasheet
History Price: $7.156
In Stock: 44400
MDA-8-R Specification
Specification
Part No
MDA-8-R
Category
Fuses
Manufacturer
Eaton Electronics
Series
MDA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Ceramic
Current Rating (Amps)
8:00:00
Voltage Rating - AC
250 V
Response Time
Slow Blow
Package / Case
3AB, 3AG, 1/4" x 1-1/4"
Breaking Capacity @ Rated Voltage
200A
Melting I²t
CE, CSA, UL
Approval Agency
-
Operating Temperature
Black
Color
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Size / Dimension
188
Voltage Rating - DC
-
MDA-8-R PDF Datasheet
MDA-8-R Related Parts
MDA-1/10-R
MDA-1/10-R
Eaton Electronics
FUSE CERM 100MA 250VAC 3AB 3AG
MDA-1/2-R
MDA-1/2-R
Eaton Electronics
FUSE CERM 500MA 250VAC 3AB 3AG
MDA-1/32
MDA-1/32
Eaton Electronics
FUSE CERAMIC 32MA 250VAC 3AB 3AG
MDA-1/32-R
MDA-1/32-R
Eaton Electronics
FUSE CERAMIC 32MA 250VAC 3AB 3AG
MDA-1/4-R
MDA-1/4-R
Eaton Electronics
FUSE CERM 250MA 250VAC 3AB 3AG
MDA-1/8
MDA-1/8
Eaton Electronics
FUSE CERM 125MA 250VAC 3AB 3AG
MDA-1/8-R
MDA-1/8-R
Eaton Electronics
FUSE CERM 125MA 250VAC 3AB 3AG
MDA-10-R
MDA-10-R
Eaton Electronics
FUSE CERAMIC 10A 250VAC 3AB 3AG
MDA-10-R-TC
MDA-10-R-TC
Eaton Electronics
FUSE CERAMIC 10A 250VAC 3AB 3AG
MDA-1-1/2-R
MDA-1-1/2-R
Eaton Electronics
FUSE CERAMIC 1.5A 250VAC 3AB 3AG
MDA-1-1/4-R
MDA-1-1/4-R
Eaton Electronics
FUSE CERM 1.25A 250VAC 3AB 3AG
MDA-15/100
MDA-15/100
Eaton Electronics
FUSE CERAMIC 15MA 250VAC 3AB 3AG
MDA-8-R Compare Parts
  • MDA-8-R vs MDA-V-7-R
  • MDA-8-R vs MDA-V-6-R
  • MDA-8-R vs MDA-V-6-1/4-R
  • MDA-8-R vs MDA-V-6/10-R
  • MDA-8-R vs MDA-V-5-R
  • MDA-8-R vs MDA-V-4-R
  • MDA-8-R vs MDA-V-4/10-R
  • MDA-8-R vs MDA-V-3-R
  • MDA-8-R vs MDA-V-3-2/10-R
  • MDA-8-R vs MDA-V-30-R
  • MDA-8-R vs MDA-V-3/8-R
  • MDA-8-R vs MDA-V-3/4-R
  • MDA-8-R vs MDA-V-3/10-R
  • MDA-8-R vs MDA-V-2-R
  • MDA-8-R vs MDA-V-2-8/10-R
  • MDA-8-R vs MDA-V-25-R
  • MDA-8-R vs MDA-V-2-1/2-R
  • MDA-8-R vs MDA-V-20-R
  • MDA-8-R vs MDA-V-2/10-R
  • MDA-8-R vs MDA-V-1-R
  • MDA-8-R vs MDA-V-1-6/10-R
  • MDA-8-R vs MDA-V-15-R
  • MDA-8-R vs MDA-V-15/100-R
  • MDA-8-R vs MDA-V-12-R
  • MDA-8-R vs MDA-V-12
  • MDA-8-R vs MDA-V-1-1/4-R
  • MDA-8-R vs MDA-V-1-1/2-R
  • MDA-8-R vs MDA-V-10-R
  • MDA-8-R vs MDA-V-1/8-R
  • MDA-8-R vs MDA-V-1/4-R
  • MDA-8-R vs MDA-V-1/2-R
  • MDA-8-R vs MDA-V-1/10-R
  • MDA-8-R vs MDA-V-1/100-R
  • MDA-8-R vs MDA-8/10-R
  • MDA-8-R vs MDA-8
  • MDA-8-R vs MDA-7-R
  • MDA-8-R vs MDA-7
  • MDA-8-R vs MDA-6-R
  • MDA-8-R vs MDA-6-1/4-R
  • MDA-8-R vs MDA-6/10-R
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.