MDL-V-1/32
MDL-V-1/32
Active
Description:  FUSE GLASS 32MA 250VAC 3AB 3AG
Manufacturer:  Eaton Electronics
Datasheet:   MDL-V-1/32 Datasheet
History Price: $59.085
In Stock: 48400
MDL-V-1/32 Specification
Specification
Part No
MDL-V-1/32
Category
Fuses
Manufacturer
Eaton Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
-
Current Rating (Amps)
-
Voltage Rating - AC
-
Response Time
-
Package / Case
3AB, 3AG, 1/4" x 1-1/4"
Breaking Capacity @ Rated Voltage
-
Melting I²t
-
Approval Agency
-
Operating Temperature
-
Color
-
Size / Dimension
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Voltage Rating - DC
-
MDL-V-1/32 Related Parts
MDL-1
MDL-1
Eaton Electronics
BUSS SMALL DIMENSION FUSE
MDL-1/100-R
MDL-1/100-R
Eaton Electronics
FUSE GLASS 10MA 250VAC 3AB 3AG
MDL-1/10-R
MDL-1/10-R
Eaton Electronics
FUSE GLASS 100MA 250VAC 3AB 3AG
MDL-1/16-R
MDL-1/16-R
Eaton Electronics
FUSE GLASS 63MA 250VAC 3AB 3AG
MDL-1/2-R
MDL-1/2-R
Eaton Electronics
FUSE GLASS 500MA 250VAC 3AB 3AG
MDL-1/32-R
MDL-1/32-R
Eaton Electronics
FUSE GLASS 32MA 250VAC 3AB 3AG
MDL-1/4
MDL-1/4
Eaton Electronics
FUSE MINIATURE SLOW BLOW ACTING
MDL-1/4-R
MDL-1/4-R
Eaton Electronics
FUSE GLASS 250MA 250VAC 3AB 3AG
MDL-1/8-R
MDL-1/8-R
Eaton Electronics
FUSE GLASS 125MA 250VAC 3AB 3AG
MDL-10
MDL-10
Eaton Electronics
BUSS SMALL DIMENSION FUSE
MDL-10-R
MDL-10-R
Eaton Electronics
FUSE GLASS 10A 32VAC 3AB 3AG
MDL-1-1/2-R
MDL-1-1/2-R
Eaton Electronics
FUSE GLASS 1.5A 250VAC 3AB 3AG
MDL-V-1/32 Compare Parts
  • MDL-V-1/32 vs MDL-V-8-R
  • MDL-V-1/32 vs MDL-V-8/10-R
  • MDL-V-1/32 vs MDL-V-7-R
  • MDL-V-1/32 vs MDL-V-7-1/2-R
  • MDL-V-1/32 vs MDL-V-6-R
  • MDL-V-1/32 vs MDL-V-6-1/4-R
  • MDL-V-1/32 vs MDL-V-6/10-R
  • MDL-V-1/32 vs MDL-V-5-R
  • MDL-V-1/32 vs MDL-V-4-R
  • MDL-V-1/32 vs MDL-V-4/10-R
  • MDL-V-1/32 vs MDL-V-3-R
  • MDL-V-1/32 vs MDL-V-3-2/10-R
  • MDL-V-1/32 vs MDL-V-3-1/2-R
  • MDL-V-1/32 vs MDL-V-3/8-R
  • MDL-V-1/32 vs MDL-V-3/4-R
  • MDL-V-1/32 vs MDL-V-3/16-R
  • MDL-V-1/32 vs MDL-V-3/10-R
  • MDL-V-1/32 vs MDL-V-2-R
  • MDL-V-1/32 vs MDL-V-2-8/10-R
  • MDL-V-1/32 vs MDL-V-2-8/10
  • MDL-V-1/32 vs MDL-V-2-1/4-R
  • MDL-V-1/32 vs MDL-V-2-1/2-R
  • MDL-V-1/32 vs MDL-V-20-R
  • MDL-V-1/32 vs MDL-V-2/10-R
  • MDL-V-1/32 vs MDL-V-1-R
  • MDL-V-1/32 vs MDL-V-1-8/10-R
  • MDL-V-1/32 vs MDL-V-175/1000R
  • MDL-V-1/32 vs MDL-V-1-6/10-R
  • MDL-V-1/32 vs MDL-V-15-R
  • MDL-V-1/32 vs MDL-V-15-1J0301
  • MDL-V-1/32 vs MDL-V-15-1J0297
  • MDL-V-1/32 vs MDL-V-12-R
  • MDL-V-1/32 vs MDL-V-1-2/10-R
  • MDL-V-1/32 vs MDL-V-1-1/4-R
  • MDL-V-1/32 vs MDL-V-1-1/2-R
  • MDL-V-1/32 vs MDL-V-10-R
  • MDL-V-1/32 vs MDL-V-1/8-R
  • MDL-V-1/32 vs MDL-V-1/4-R
  • MDL-V-1/32 vs MDL-V-1/2-R
  • MDL-V-1/32 vs MDL-V-1/16-R
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé